EN
  • EN
  • DE

TLC084AIN

Part No TLC084AIN
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14DIP / General Purpose Amplifier 4 Circuit 14-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tube
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 19V/µs
Gain Bandwidth Product 10 MHz
Current - Input Bias 3 pA
Voltage - Input Offset 390 µV
Current - Supply 1.9mA (x4 Channels)
Current - Output / Channel 57 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 16 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number TLC084
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 2156-TLC084AIN,-296-7281-5,-TLC084AIN-NDR,-TLC084AINE4,296-7281-5-NDR,-TLC084AINE4-NDR,296-7281-5,-296-7281-5-ND,TEXTISTLC084AIN,TLC084AINE4-ND,TLC084AINE4
Standard Package 25
Win Source Part Number 1099607-TLC084AIN
Ultra Librarian 3D Model Ultra Librarian TLC084AIN CAD Model

Description

The Texas Instruments TLC084AIN is a high-performance, quad operational amplifier integrated circuit that offers a wide range of features designed to meet the needs of various applications. With its JFET-input, the TLC084AIN provides low input bias and offset currents, making it an excellent choice for applications requiring high-impedance inputs.

Key Features

  • Wide Supply Range: The TLC084AIN can operate from a single supply of 3V to 16V or dual supplies of ±1.5V to ±8V, providing flexibility for different system requirements.
  • Low Noise: With a low noise voltage of 11 nV/√Hz at 1 kHz, the TLC084AIN is suitable for audio and other sensitive applications where noise performance is critical.
  • High Output Drive Capability: The device can drive loads as low as 100Ω, making it versatile for driving various output stages.
  • Wide Bandwidth: The amplifier has a bandwidth of 10 MHz with a slew rate of 16 V/μs, allowing it to handle a wide range of frequencies for both AC and DC signals.
  • Low Power Consumption: The TLC084AIN offers a balance between performance and power, with a typical low quiescent current of 1.4 mA per channel.

Applications

The TLC084AIN is well-suited for a diverse array of applications, including:

  • Active filters
  • Signal conditioning
  • Data acquisition systems
  • Audio processing
  • Industrial controls
  • Medical instrumentation

Reliability and Packaging

The TLC084AIN is offered in a standard 14-pin DIP (Dual-In-Line Package), making it easy to integrate into a variety of circuit boards. Texas Instruments ensures high reliability and performance, which is critical for industrial and commercial grade products.

Conclusion

Overall, the Texas Instruments TLC084AIN operational amplifier is a reliable and versatile choice for designers who require a high-quality amplifier with a wide supply range, low noise, and high output drive capability. Its broad application potential makes it a go-to solution for a multitude of electronic designs.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess