EN
  • EN
  • DE

TLC083IDGQ

Part No TLC083IDGQ
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features General Purpose Amplifier Circuit - 10-HVSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-HVSSOP
Family Name TLC083
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -TLC083IDGQ-NDR, TLC083IDGQG4-ND, 296-7278-5, -TLC083IDGQG4-NDR, 296-7278-5-NDR, -TLC083IDGQG4, -296-7278-5, -296-7278-5-ND, TLC083IDGQG4
Quantity per package 80
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899816-TLC083IDGQ
Ultra Librarian 3D Model Ultra Librarian TLC083IDGQ CAD Model

Description

The Texas Instruments TLC083IDGQ is a high-performance, rail-to-rail operational amplifier that is part of the TI’s LinCMOS™ family. This op-amp is designed to offer a blend of speed, precision, and power efficiency, making it suitable for a wide range of applications including industrial, automotive, and consumer electronics.

Key Features

  • Wide Supply Range: The device operates from a supply voltage range of 2.7V to 16V, which allows for flexibility in both single-supply and split-supply configurations.
  • High Output Drive Capability: TLC083IDGQ can drive large capacitive loads while maintaining stability, which is essential for driving ADCs or buffering DAC outputs.
  • Low Noise Performance: With a low voltage noise density, this op-amp is ideal for applications requiring low noise and high fidelity.
  • Low Power Consumption: The device features a typical quiescent current of 1.9 mA per channel, which is beneficial for power-sensitive applications.
  • Rail-to-Rail Output: The output can swing within millivolts of the supply rails, maximizing the dynamic range in single-supply operations.
  • High Slew Rate: A high slew rate of 20 V/µs ensures fast response times, making it suitable for high-speed signal conditioning and data acquisition systems.

Applications

The versatility of the TLC083IDGQ makes it an excellent choice for various applications. It is commonly used in:

  • Audio and video signal processing
  • Test and measurement equipment
  • Sensor signal conditioning
  • Active filters and data acquisition systems
  • Battery-powered devices
  • Analog-to-digital converter (ADC) drivers

Package and Quality

The TLC083IDGQ is offered in a 48-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications. Texas Instruments ensures high-quality standards, and the device is designed to meet or exceed the requirements of the industrial temperature range of -40°C to 85°C.

Conclusion

Overall, the TLC083IDGQ operational amplifier from Texas Instruments is a robust, versatile component that combines high-speed performance with power efficiency. Its comprehensive feature set makes it a go-to solution for engineers looking to enhance their designs with a reliable and flexible op-amp.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9820 $51.5320
62+ $1.6263 $100.8306
96+ $1.5755 $151.2480
132+ $1.5247 $201.2604
170+ $1.4738 $250.5460
228+ $1.3214 $301.2792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess