EN
  • EN
  • DE

TLA2024IRUGR

Part No TLA2024IRUGR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SIGMA-DELTA 10X2QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 12 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 10-XFQFN
Case / Package 10-X2QFN (2x1.5)
Family Name TLA2024
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51661-6, TLA2024IRUGR-ND, 296-51661-1, 296-51661-2
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845337-TLA2024IRUGR
Ultra Librarian 3D Model Ultra Librarian TLA2024IRUGR CAD Model

Description

The TLA2024IRUGR is a precision, low-power, 12-bit analog-to-digital converter (ADC) from Texas Instruments, designed with the modern engineer's needs in mind. This versatile component is ideal for a wide range of applications, from battery-powered devices to large-scale industrial systems. With its advanced features and robust design, the TLA2024IRUGR is engineered to provide reliable performance in even the most challenging environments.

Key Features

  • Resolution: The TLA2024IRUGR boasts a 12-bit resolution, ensuring high-precision measurements for your critical applications.
  • Sampling Rate: It offers a programmable data rate from 128SPS to 3.3kSPS, allowing users to balance between speed and power consumption according to their specific needs.
  • Input Multiplexer: A 4-channel multiplexer is integrated, which enables the ADC to measure multiple analog inputs, making it highly versatile for multi-signal systems.
  • Low Power Consumption: With a power consumption of only 150μA while in operation and 2μA in shutdown mode, it is an excellent choice for power-sensitive applications.
  • Interface: The device includes an I2C-compatible serial interface, supporting standard, fast, and high-speed modes for easy integration with most microcontrollers and processors.

Applications

The TLA2024IRUGR is well-suited for a variety of applications such as:

  • Portable instrumentation
  • Battery monitoring systems
  • Power supply monitoring
  • Temperature measurement systems
  • Data acquisition systems
  • Factory automation and process controls

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the TLA2024IRUGR is no exception. It is built to meet the stringent requirements of industrial and commercial applications, ensuring long-term reliability. The device is offered in a compact X2QFN-10 package, providing a space-saving solution without compromising on functionality.

Technical Support and Resources

Customers can access a wealth of resources including datasheets, application notes, and design tools on the Texas Instruments website to facilitate the integration of the TLA2024IRUGR into their projects. Additionally, Texas Instruments provides dedicated technical support to assist with any design challenges that may arise.

You May Also Be Interested in

Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6679 $50.0370
75+ $1.3685 $102.6375
115+ $1.3258 $152.4670
160+ $1.2830 $205.2800
205+ $1.2402 $254.2410
270+ $1.1120 $300.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,680 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess