Introducing the TL7712AIDR Voltage Supervisor from Texas Instruments
The TL7712AIDR by Texas Instruments is a highly reliable voltage supervisor designed to monitor the power supply voltage levels in digital systems. It ensures that the system operates within the specified voltage range, thereby enhancing system stability and reliability. This compact and efficient component comes in an 8-pin SOIC package, making it suitable for space-constrained applications.
With a fixed-sense threshold voltage of 4.55V, the TL7712AIDR is ideal for 5V systems, providing a precision voltage monitoring solution. When the supply voltage drops below the threshold, the reset output is triggered, which can be used to reset a microcontroller or other digital logic to a known state, preventing erratic operation due to undervoltage conditions.
The device features a typical reset delay time of 35ms, which helps to avoid unnecessary resets due to transient voltage dips, ensuring that the reset signal is only asserted when a true undervoltage condition occurs. The TL7712AIDR also offers an active-low reset output, which is compatible with most digital systems, making it a versatile choice for a wide range of applications.
Key features of the TL7712AIDR include:
- Supply voltage supervision range tailored for 5V systems
- Fixed threshold voltage of 4.55V with high accuracy
- Active-low reset output
- Typical reset time delay of 35ms
- Low supply current, making it suitable for power-sensitive applications
- Wide operating temperature range from -40°C to +85°C
- 8-pin SOIC package for easy integration into PCB designs
Whether you're designing consumer electronics, automotive systems, or industrial controls, the TL7712AIDR offers a simple yet effective solution for voltage supervision. Its robust design ensures that it can withstand harsh operating conditions, while its precision voltage monitoring capabilities help to maintain the integrity of digital systems.
Choose the TL7712AIDR voltage supervisor for your next project and benefit from the quality and reliability that Texas Instruments is known for.