EN
  • EN
  • DE

TL760M18QKTTRQ1

Part No TL760M18QKTTRQ1
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description LOW-DROPOUT FIXED-VOLTAGE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268535-TL760M18QKTTRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL760M18QKTTRQ1 CAD Model

Description

The TL760M18QKTTRQ1 is a high-performance, automotive-grade voltage regulator designed and manufactured by Texas Instruments (TI). This regulator is specifically engineered to meet the rigorous demands of automotive applications, ensuring reliability and efficiency in a variety of systems within modern vehicles.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.8V, which is ideal for powering sensitive automotive electronics that require stable and precise voltage levels.
  • High Accuracy: With its excellent line and load regulation, the TL760M18QKTTRQ1 maintains a consistent output even under varying input conditions and load changes, ensuring the performance of the connected components remains uninterrupted.
  • Thermal Protection: The voltage regulator is equipped with thermal shutdown protection, which safeguards the device and connected components from damage due to overheating.
  • Overcurrent Protection: An integrated overcurrent protection feature prevents the regulator from damage caused by excessive current draw, enhancing the longevity of both the regulator and the system it powers.
  • Low Dropout: The low dropout (LDO) capability of the TL760M18QKTTRQ1 ensures efficient operation even when the input voltage is very close to the output voltage, reducing power loss and improving system efficiency.
  • Automotive Qualification: As a Q1-grade component, it meets the stringent quality standards of the automotive industry, including stability across a wide temperature range and resilience to the harsh conditions found in automotive environments.

Applications

The TL760M18QKTTRQ1 is suitable for a broad range of automotive applications, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Powertrain Control Modules
  • Body Control Modules
  • Instrument Cluster Systems

Package and Availability

This voltage regulator is available in a compact, surface-mount package, making it ideal for space-constrained automotive applications. It is designed for easy integration into existing and new vehicle designs. For availability and purchasing options, interested parties should contact Texas Instruments or authorized distributors.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess