EN
  • EN
  • DE

TL5580IPWR

Part No TL5580IPWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8TSSOP / General Purpose Amplifier 2 Circuit 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 5V/µs
Gain Bandwidth Product 12 MHz
Current - Input Bias 100 nA
Voltage - Input Offset 300 µV
Current - Supply 6mA
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 4 V
Voltage - Supply Span (Max) 32 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number TL5580
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number TL5580IPWRG4,-296-21102-1-ND,-TL5580IPWRG4-NDR,-TL5580IPWRG4,-TL5580IPWRE4,-296-21102-1,-TL5580IPWRE4-NDR,-TL5580IPWR-NDR,296-21102-6,TEXTISTL5580IPWR,296-21102-2,TL5580IPWRE4,TL5580IPWRG4-ND,2156-TL5580IPWR,296-21102-1,TL5580IPWRE4-ND
Standard Package 2,000
Win Source Part Number 1319841-TL5580IPWR
Ultra Librarian 3D Model Ultra Librarian TL5580IPWR CAD Model

Description

Product Overview: Texas Instruments TL5580IPWR

The Texas Instruments TL5580IPWR is a high-precision operational amplifier (op-amp) that offers a perfect balance of speed, noise, and power consumption. This makes it an ideal choice for a wide range of applications, including test and measurement systems, medical equipment, and audio processing. The TL5580IPWR is part of the TL55x series, known for its low-noise performance and high output drive capability.

Key Features:

  • Low Noise: With a low voltage noise density of typically 5.8 nV/√Hz at 1 kHz, the TL5580IPWR ensures a clean signal amplification, making it suitable for sensitive audio applications and signal conditioning for high-fidelity systems.
  • High Speed: The device boasts a high slew rate of 20 V/μs, which allows it to handle rapid changes in input signals without distortion, essential for fast-operating instrumentation and data acquisition systems.
  • Low Distortion: Total harmonic distortion plus noise (THD+N) is minimized, which is critical for maintaining signal integrity in high-performance audio and precision measurement applications.
  • Wide Supply Range: The op-amp operates over a broad supply range of ±2.25 V to ±18 V, or 4.5 V to 36 V on a single supply, offering flexibility in various circuit designs.
  • Robust Output Drive: The TL5580IPWR can deliver a high output current, which is beneficial when driving heavy loads or long cables in industrial environments.

Package and Quality:

The TL5580IPWR comes in a TSSOP-14 (Thin Shrink Small Outline Package) which is suitable for space-constrained applications. The package is designed for surface mounting, which facilitates efficient assembly and integration into a wide range of electronic products. Texas Instruments ensures high reliability and performance consistency through rigorous testing and quality control processes.

Applications:

  • Professional Audio Equipment
  • Test and Measurement Systems
  • Medical Instrumentation
  • Analog-to-Digital Converters (ADCs)
  • Active Filters
  • Industrial Process Controls

The TL5580IPWR is a testament to Texas Instruments' commitment to providing high-quality, reliable components for advanced electronic applications. Its combination of low noise, high speed, and versatile power supply options make it a top choice for engineers and designers looking to optimize their systems for peak performance.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6270 $50.1600
195+ $0.5145 $100.3275
305+ $0.4984 $152.0120
415+ $0.4823 $200.1545
540+ $0.4663 $251.8020
720+ $0.4180 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess