The TL5209-30DR is a high-quality, low-dropout voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This regulator is specifically engineered to provide a stable and reliable power supply, making it an ideal choice for a wide range of electronic applications where voltage precision is crucial.
Key Features
- Output Voltage: The TL5209-30DR provides a fixed output voltage of 3.0V, which is essential for powering 3V logic and microcontrollers.
- High Accuracy: This device offers excellent regulation, ensuring a stable output even under varying input conditions and load fluctuations.
- Low Dropout: With its low dropout feature, the TL5209-30DR maintains regulation even when the input voltage is very close to the output voltage, enhancing the efficiency of the system.
- Current Capacity: It can deliver up to 500 mA of continuous output current, suitable for a range of moderate power needs.
- Thermal Protection: The built-in thermal shutdown feature protects the device from damage due to overheating, ensuring long-term reliability and safety.
- Overcurrent Protection: The regulator also includes overcurrent protection to safeguard against excessive current draw that could harm the device or the powered application.
- Package: The TL5209-30DR comes in a small-outline integrated circuit (SOIC) package, making it easy to integrate into a variety of circuit designs.
Applications
The TL5209-30DR is versatile and can be used in numerous applications, including:
- Battery-powered devices
- Portable electronics
- Microcontroller power supplies
- Peripheral power supplies
- Reference voltage sources
With its precision, reliability, and Texas Instruments' reputation for quality, the TL5209-30DR voltage regulator is an excellent choice for designers and engineers looking to ensure stable operation in their electronic projects.