EN
  • EN
  • DE

TL5001IP

Part No TL5001IP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description PULSE-WIDTH-MODULATION CONTROL CIRCUITS | IC REG CTRLR BUCK/BST/FLYBK 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback
Output Phases 1
Supply Voltage 3.6V ~ 40V
Switching Frequency 20kHz ~ 500kHz
Duty Cycle (Maximum) 100%
Clock Sync No
Control Features Dead Time Control, Frequency Control
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number TL5001
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1268459-TL5001IP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL5001IP CAD Model

Description

TL5001IP Pulse-Width-Modulation Control Circuits

The TL5001IP from Texas Instruments is a versatile pulse-width-modulation (PWM) control circuit designed to offer an effective solution for power supply and DC-DC converter applications. This integrated circuit is engineered to deliver precise voltage regulation, flexibility, and high efficiency, making it an ideal choice for a broad range of systems that require reliable power management.

Key Features

  • Adjustable Output Voltage: The TL5001IP allows users to set the output voltage to the desired level, providing flexibility for various applications.
  • Wide Supply Voltage Range: It operates over a supply voltage range of 3.6 V to 40 V, accommodating a variety of power sources and ensuring stable operation under varying conditions.
  • Internal Undervoltage-Lockout Circuit: This feature ensures that the device remains off until the supply voltage reaches a safe operating level, thereby protecting the circuit components.
  • Internal Error Amplifier: The inclusion of an internal error amplifier contributes to precise output voltage regulation by compensating for voltage deviations.
  • High-Efficiency Operation: Designed for optimal power conversion efficiency, the TL5001IP helps in reducing energy loss and heat generation in power supply circuits.
  • Short-Circuit Protection: The device includes protection features that safeguard it against damage from short-circuit conditions, enhancing system reliability.

Applications

The TL5001IP is suitable for a wide array of applications, including but not limited to:

  • Switching power supplies
  • DC-DC converters
  • Battery-operated devices
  • Power supply for communication equipment
  • Portable electronics

Package and Quality

Encased in an 8-pin PDIP (Plastic Dual In-line Package), the TL5001IP offers a robust and practical design that simplifies the integration into various circuit layouts. Texas Instruments is known for its commitment to quality, and this product is no exception, manufactured with the highest industry standards to ensure performance and durability.

With its combination of features, the TL5001IP stands out as a powerful tool for designers looking to optimize their power supply designs with a reliable, high-performance PWM control circuit.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0522 $51.3050
60+ $1.6839 $101.0340
92+ $1.6313 $150.0796
127+ $1.5787 $200.4949
164+ $1.5260 $250.2640
220+ $1.3682 $301.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,800 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess