EN
  • EN
  • DE

TL5001ACD

Part No TL5001ACD
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description PULSE-WIDTH-MODULATION CONTROL CIRCUITS | IC REG CTRLR BCK/BST/FLYBK 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback
Output Phases 1
Supply Voltage 3.6V ~ 40V
Switching Frequency 20kHz ~ 500kHz
Duty Cycle (Maximum) 100%
Clock Sync No
Control Features Dead Time Control, Frequency Control
Temperature Range - Operating -20°C ~ 85°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TL5001A
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1268451-TL5001ACD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL5001ACD CAD Model

Description

The TL5001ACD is a versatile Pulse Width Modulation (PWM) controller designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This PWM controller is an integral component for power supply and DC-to-DC converter applications, offering precision control and efficiency in a compact package.

Key Features

  • Adjustable Output Voltage: The TL5001ACD allows for a wide range of output voltage adjustments, making it suitable for a variety of applications.
  • High Efficiency: With its precise control over the duty cycle, the device ensures efficient power conversion, which is critical for battery-operated devices and energy-sensitive applications.
  • Low Power Consumption: It features a low quiescent current, which contributes to the overall energy efficiency of the system it is part of.
  • Frequency Oscillation: The TL5001ACD operates at a fixed frequency oscillation, which simplifies the design of the magnetic components in the power supply.
  • Short Circuit Protection: The built-in short circuit protection feature enhances the safety and longevity of the overall system by preventing damage due to overcurrent conditions.

Applications

The TL5001ACD is ideal for a wide range of applications, including:

  • Switching power supplies
  • DC-to-DC converters
  • Battery chargers
  • Power supply for communication devices
  • Portable electronics

Product Specifications

The device is offered in an 8-pin SOIC package, ensuring it can be easily integrated into various circuit designs without taking up significant board space. With its operating temperature range from -40°C to 85°C, the TL5001ACD is reliable in various environmental conditions.

Ordering and Availability

For engineers and designers looking to incorporate the TL5001ACD into their projects, detailed datasheets, reference designs, and ordering options are available on the Texas Instruments website. The product is also supported by Texas Instruments' extensive technical resources, including application notes and design simulations.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
Lowest to $1.7463
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5020 $55.0200
23+ $4.5145 $103.8335
35+ $4.3734 $153.0690
48+ $4.2324 $203.1552
62+ $4.0913 $253.6606
82+ $3.6680 $300.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,062 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess