EN
  • EN
  • DE

TL432LIBEDBZRQ1

Part No TL432LIBEDBZRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 0.5% SOT23-3  /  Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.5% 15 mA SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 2.495V
Voltage - Output (Max) 36 V
Current - Output 15 mA
Tolerance ±0.5%
Current - Cathode 600 µA
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number TL432
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TL432LIBEDBZRQ1DKR,296-TL432LIBEDBZRQ1CT,296-TL432LIBEDBZRQ1TR
Standard Package 3,000
Win Source Part Number 1099582-TL432LIBEDBZRQ1
Ultra Librarian 3D Model Ultra Librarian TL432LIBEDBZRQ1 CAD Model

Description

Product Overview: Texas Instruments TL432LIBEDBZRQ1

The Texas Instruments TL432LIBEDBZRQ1 is a precision programmable reference that is designed to provide a reliable voltage reference for various applications within the automotive and industrial sectors. This versatile component is part of Texas Instruments' commitment to high-quality, robust electronic components that meet the stringent requirements of automotive standards.

Key Features

  • Adjustable Output: The TL432LIBEDBZRQ1 offers an adjustable output voltage range from 1.24V to 18V, which can be set using external resistors. This flexibility allows for customization to suit a wide range of applications and ensures compatibility with various circuits.
  • High Stability: With a typical temperature stability of ±0.5%, this device maintains a consistent performance across a temperature range of -40°C to 125°C, ensuring reliability under varying environmental conditions.
  • Low Operational Current: The device operates with a low quiescent current, making it an energy-efficient choice for battery-powered and energy-sensitive systems.
  • Automotive-Qualified: The TL432LIBEDBZRQ1 is qualified for automotive applications, complying with the AEC-Q100 Grade 1 standard, which guarantees its performance under the rigorous conditions typical of automotive environments.

Applications

The versatile nature of the TL432LIBEDBZRQ1 makes it suitable for a variety of applications, including:

  • Power supply circuits in automotive systems
  • Voltage monitoring and regulation in industrial equipment
  • Precision current limiters
  • Adjustable shunt regulators

Package and Quality

The TL432LIBEDBZRQ1 is offered in a small-outline transistor (SOT-23) package, which is ideal for space-constrained applications. The device's package and operational quality are designed to meet the high reliability standards required by automotive and industrial applications.

In summary, the Texas Instruments TL432LIBEDBZRQ1 is a highly precise, adjustable, and robust voltage reference that provides reliable performance for critical applications in the automotive and industrial markets. Its wide voltage range, stability, and compliance with automotive standards make it an excellent choice for designers seeking a versatile and dependable voltage reference solution.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7991 $51.9415
155+ $0.6557 $101.6335
240+ $0.6352 $152.4480
330+ $0.6147 $202.8510
425+ $0.5942 $252.5350
565+ $0.5328 $301.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,190 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess