EN
  • EN
  • DE

TL432LIAEDBZRQ1

Part No TL432LIAEDBZRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 1% SOT23-3  /  Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±1% 15 mA SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 2.495V
Voltage - Output (Max) 36 V
Current - Output 15 mA
Tolerance ±1%
Current - Cathode 600 µA
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number TL432
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TL432LIAEDBZRQ1CT,296-TL432LIAEDBZRQ1TR,296-TL432LIAEDBZRQ1DKR
Standard Package 3,000
Win Source Part Number 1099580-TL432LIAEDBZRQ1
Ultra Librarian 3D Model Ultra Librarian TL432LIAEDBZRQ1 CAD Model

Description

Introducing the TL432LIAEDBZRQ1 from Texas Instruments

The TL432LIAEDBZRQ1 is a precision low-voltage shunt regulator offered by Texas Instruments, designed to maintain accuracy and stability over a wide range of operational conditions. This adjustable shunt regulator is a variant of the industry-standard TL431 but is specifically optimized for automotive and industrial applications where reliability and robustness are of paramount importance.

With a voltage range from 1.24V to 10V, the TL432LIAEDBZRQ1 provides excellent flexibility, allowing designers to set the desired output voltage by selecting two external resistors. The device features a typical output impedance of 0.2 ohms, ensuring stable operation even with varying load conditions. This low dynamic output impedance, combined with a fast turn-on response, makes the TL432LIAEDBZRQ1 an ideal choice for voltage regulation and reference applications in complex automotive environments.

One of the key advantages of the TL432LIAEDBZRQ1 is its high accuracy. The device offers a 0.5% tolerance at 25°C, which is critical for systems that require precise voltage control. This accuracy is maintained over a wide operating temperature range of -40°C to 125°C, making it suitable for use in harsh conditions often encountered in automotive and industrial settings.

The TL432LIAEDBZRQ1 is also characterized by its low quiescent current, which contributes to its energy efficiency, an important consideration for battery-powered and energy-conscious applications. Additionally, the device is offered in a small surface-mount package, making it an excellent choice for space-constrained applications.

Texas Instruments ensures that the TL432LIAEDBZRQ1 meets stringent automotive quality standards, including AEC-Q100 qualification, which underscores its reliability and suitability for automotive applications. This product is also RoHS compliant and supports the green manufacturing requirements, reflecting Texas Instruments' commitment to environmental sustainability.

Whether you're designing power supplies, battery chargers, or precision voltage references, the TL432LIAEDBZRQ1 stands out as a versatile and reliable component that can enhance the performance and reliability of your automotive or industrial systems.

You May Also Be Interested in

Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7083 $53.1225
175+ $0.5812 $101.7100
270+ $0.5630 $152.0100
370+ $0.5449 $201.6130
475+ $0.5267 $250.1825
640+ $0.4722 $302.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess