The TL432IPK from Texas Instruments is a versatile, precision programmable shunt voltage reference. This three-terminal adjustable regulator offers excellent temperature stability and output current handling capability, making it a suitable component for a wide range of applications in power supply and voltage regulation scenarios.
This robust component has a specified thermal stability over applicable automotive, commercial, and military temperature ranges. The TL432IPK can be programmed from a reference voltage of 2.5 volts to 36 volts with two external resistors (not included). These features, along with a typical dynamic impedance of 0.2 ohms, provide a solid foundation for maintaining voltage accuracy and regulation in a circuit.
Key Features:
- Adjustable Output Voltage: Can be set to any value between 2.5V and 36V with the use of external resistors.
- Low Dynamic Output Impedance: A typical value of 0.2 ohms enhances the stability of the output voltage under varying load conditions.
- Temperature Stability: Maintains consistent performance across a wide temperature range.
- High Precision: Offers high accuracy in voltage reference, crucial for sensitive electronic applications.
- Low Operational Current: Suitable for battery-powered devices due to its low operational current requirements.
The TL432IPK is available in a TO-92 package, which is widely used and favored for its ease of integration into various circuit designs. Its small footprint allows for efficient use of board space in compact electronic systems.
Whether you're designing power supplies, battery chargers, or precision voltage regulators, the TL432IPK delivers reliability and performance. Texas Instruments' commitment to quality ensures that this voltage reference meets stringent industry standards for both performance and durability.
For detailed technical specifications, application notes, and support resources, visit the Texas Instruments official website or contact your local TI distributor.