EN
  • EN
  • DE

TL432AQDBZRG4

Part No TL432AQDBZRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 1% SOT23-3  /  Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±1% 100 mA SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Package Tape & Reel (TR)
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 2.495V
Voltage - Output (Max) 36 V
Current - Output 100 mA
Tolerance ±1%
Current - Cathode 700 µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number TL432
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1113252-TL432AQDBZRG4
Ultra Librarian 3D Model Ultra Librarian TL432AQDBZRG4 CAD Model

Description

TL432AQDBZRG4 Adjustable Precision Shunt Regulator

The TL432AQDBZRG4 is a highly precise programmable shunt voltage reference manufactured by Texas Instruments, a global leader in semiconductor design and production. This device is an essential component for power supply and voltage regulation applications, offering a versatile solution for designers who require a reliable and adjustable reference voltage.

With an output voltage range that can be set from 1.24V to 18V with two external resistors, the TL432AQDBZRG4 provides flexibility for various circuit designs. It features a typical temperature coefficient of only 50 ppm/°C, which ensures stable performance over a wide temperature range, making it suitable for both commercial and industrial applications.

The TL432AQDBZRG4 comes in a small SOT-23 package, which is ideal for space-constrained applications. The device is characterized for operation from -40°C to 125°C, which allows it to be used in environments with extreme temperatures. This makes the TL432AQDBZRG4 a robust choice for automotive, telecommunications, and other demanding industries.

One of the key features of this voltage reference is its low output noise, which is crucial for precision applications. Additionally, it boasts a low dynamic output impedance and a typical output impedance of 0.2 ohms. This combination of low noise and low impedance makes it an excellent choice for high-performance applications where stability and accuracy are paramount.

The TL432AQDBZRG4 also has a high sink current capability, supporting up to 100mA. This feature allows it to handle a wide range of loads, further increasing its versatility. Furthermore, the device is designed with safety in mind, featuring overcurrent protection that helps safeguard the circuitry it is integrated into.

In summary, the TL432AQDBZRG4 from Texas Instruments is a top-of-the-line adjustable shunt regulator that offers high precision, stability, and versatility for a variety of applications. Its robust design, combined with its compact footprint and comprehensive features, make it an excellent choice for engineers and designers looking for a reliable voltage reference solution.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3066 $50.5890
400+ $0.2516 $100.6400
620+ $0.2437 $151.0940
850+ $0.2359 $200.5150
1,100+ $0.2280 $250.8000
1,470+ $0.2044 $300.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess