EN
  • EN
  • DE

TL432AIDBZRG4

Part No TL432AIDBZRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±1%
Current - Cathode 700μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1107886-TL432AIDBZRG4
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian TL432AIDBZRG4 CAD Model

Description

Overview of Texas Instruments TL432AIDBZRG4

The Texas Instruments TL432AIDBZRG4 is a precision low-voltage shunt voltage reference that offers an adjustable output voltage. This device is designed for excellent stability and low dynamic impedance, making it suitable for a wide range of applications in power supplies, battery-operated systems, and other electronic devices where voltage precision is critical.

Key Features and Benefits

  • Adjustable Output: The TL432AIDBZRG4 offers an output voltage range from 1.24V to 18V, which can be set with two external resistors. This flexibility allows designers to tailor the voltage reference to meet specific circuit requirements.
  • High Stability: With a typical temperature coefficient of only 50 ppm/°C, the device ensures minimal deviation over a wide temperature range, providing a reliable reference under varying conditions.
  • Low Dynamic Impedance: A low output impedance of 0.2Ω (typical) contributes to stable operation with varying load currents, enhancing overall system performance.
  • Wide Operating Current: The TL432AIDBZRG4 operates over a current range of 1mA to 100mA, providing designers with the flexibility to use it in a variety of different circuit configurations.
  • Extended Temperature Range: The device is specified for operation from -40°C to 125°C, making it suitable for use in harsh environments.
  • Small Footprint: Available in a small surface-mount SOT-23 package, the TL432AIDBZRG4 saves valuable board space in compact designs.

Applications

  • Adjustable voltage and current regulators
  • Switching power supplies
  • Battery chargers
  • Precision data converters
  • Portable electronics
  • Automotive systems

The TL432AIDBZRG4 from Texas Instruments is a versatile and reliable solution for applications requiring a precision voltage reference. Its combination of adjustability, stability, and low impedance ensures that it can meet the needs of a diverse range of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1414 $50.1970
755+ $0.1325 $100.0375
1,175+ $0.1280 $150.4000
1,680+ $0.1191 $200.0880
2,185+ $0.1146 $250.4010
2,725+ $0.1101 $300.0225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 146,320 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess