EN
  • EN
  • DE

TL432AIDBVRG4

Part No TL432AIDBVRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 1% SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±1% 100 mA SOT-23-5
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name TL432
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899788-TL432AIDBVRG4
Ultra Librarian 3D Model Ultra Librarian TL432AIDBVRG4 CAD Model

Description

Texas Instruments TL432AIDBVRG4 Precision Shunt Regulator

The Texas Instruments TL432AIDBVRG4 is a highly precise programmable shunt voltage regulator, designed to maintain a stable reference voltage over a wide range of operating conditions. This component is part of the TL432 series, which are three-terminal adjustable shunt regulators, with specified thermal stability over applicable automotive, commercial, and military temperature ranges.

The TL432AIDBVRG4 offers excellent accuracy and low output noise, making it suitable for high-quality power supply systems and precision applications. It is commonly used in adjustable power supplies, battery chargers, switch-mode power supplies, and as a replacement for zener diodes in many applications due to its lower reference voltage tolerance and better temperature drift characteristics.

Key Features:

  • Output Voltage Range: Adjustable from Vref (approximately 2.5V) to 36V with two external resistors.
  • Reference Voltage Tolerance: ±0.5% at 25°C, and ±1% over the full temperature range (-40°C to 125°C).
  • Low Operational Current: Typical sinking current capability ranges from 1mA to 100mA, making it efficient for various applications.
  • Temperature Stability: Excellent thermal stability and specified performance over the full temperature range.
  • Low Output Noise: Provides a stable and low-noise reference voltage, critical for sensitive electronics.
  • Packaging: Available in a small-size SOT-23 package, which is ideal for space-constrained applications.
  • Quality and Reliability: Manufactured by Texas Instruments, a leader in semiconductor solutions, ensuring high-quality performance and reliability.

The device features a typical dynamic impedance of 0.2 ohms, which along with its wide operating current range, makes it highly flexible for design. The TL432AIDBVRG4 is also characterized for operation from -40°C to 125°C, ensuring functionality across a broad range of temperatures.

With its combination of features, the TL432AIDBVRG4 is an excellent choice for designers looking for a reliable and precise voltage reference solution. Whether it's for power supply control, voltage monitoring, or precision current regulation, this shunt regulator offers a versatile and robust design option for a multitude of electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess