EN
  • EN
  • DE

TL431QDBVR

Part No TL431QDBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±2.2%
Current - Cathode 1mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1107875-TL431QDBVR
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian TL431QDBVR CAD Model

Description

Product Overview: Texas Instruments TL431QDBVR

The TL431QDBVR from Texas Instruments (TI) is a highly versatile and reliable precision programmable reference. This shunt voltage reference IC is commonly used in a wide range of applications, including power supplies, battery chargers, and voltage monitoring systems. It is designed to offer a stable reference voltage over a broad range of operating temperatures and conditions.

Key Features

  • Adjustable Output: The output voltage can be set to any value between 2.495 V and 36 V with two external resistors.
  • High Precision: It offers a typical output voltage tolerance of 0.5%, ensuring accurate performance in critical applications.
  • Low Operational Current: The TL431QDBVR operates with a typical quiescent current of 1 mA, making it suitable for low-power applications.
  • Temperature Stability: With a temperature coefficient typically rated at 50 ppm/°C, the device provides a stable output across varying temperatures.
  • Package: Supplied in a small outline transistor (SOT-23) package, it is ideal for space-constrained applications.

Applications

The TL431QDBVR is widely used in several applications due to its versatility and reliability:

  • Switch-mode power supplies (SMPS)
  • Linear power supplies
  • Adjustable power supplies
  • Battery-operated equipment
  • Voltage monitoring
  • Automotive systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TL431QDBVR is no exception. It is designed to meet the rigorous standards of the industry, ensuring long-term reliability and performance. This product is RoHS compliant and is designed to meet the environmental standards of the electronics industry.

Ordering Information

The TL431QDBVR is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. For detailed ordering and product information, customers can visit the Texas Instruments website or contact their local TI distributor.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
565+ $0.0888 $50.1720
1,375+ $0.0729 $100.2375
2,125+ $0.0706 $150.0250
2,925+ $0.0684 $200.0700
3,785+ $0.0661 $250.1885
5,070+ $0.0592 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93,165 pieces
MOQ: 565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess