EN
  • EN
  • DE

TL431CLPME3

Part No TL431CLPME3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging AMMO PACKAGE
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±2.2%
Current - Cathode 1mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 084253-TL431CLPME3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian TL431CLPME3 CAD Model

Description

The TL431CLPME3 from Texas Instruments is a three-terminal adjustable shunt regulator with specified thermal stability over a full operation range. It acts as a precision programmable reference with an output voltage that can be set to any value between Vref (approximately 2.495 V) and 36 V with two external resistors. This device exhibits a wide operating current range of 1 mA to 100 mA with a typical dynamic impedance of 0.22 Ω.

Featuring a typical temperature coefficient of only 50 ppm/°C and the ability to operate over a temperature range of -40°C to 85°C, the TL431CLPME3 is an ideal choice for temperature-critical applications. Its low output noise, coupled with its fast turn-on response, makes it suitable for various applications, such as adjustable power supplies, switching power supplies, and linear power supplies.

The TL431CLPME3 is offered in a TO-92 package, which is widely used for its compact size and ease of integration into a variety of circuit designs. The TO-92 package also provides effective thermal conduction for enhanced reliability. This device's robust design ensures stability and performance longevity, making it a trusted choice for industry professionals.

Key features of the TL431CLPME3 include:

  • Adjustable output voltage from 2.495 V to 36 V
  • Operational from -40°C to 85°C
  • Low dynamic output impedance: 0.22 Ω typical
  • Typical temperature coefficient: 50 ppm/°C
  • Sink current capability: 1 mA to 100 mA
  • Fast turn-on response

Applications for this voltage reference include:

  • Power supplies (adjustable, switching, and linear)
  • Battery chargers
  • Voltage monitoring
  • Automotive systems
  • Temperature-compensated circuits

The TL431CLPME3's combination of flexibility, reliability, and precision makes it an essential component for designers looking to enhance the performance of their power supply and regulation systems.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
390+ $0.1295 $50.5050
945+ $0.1063 $100.4535
1,460+ $0.1030 $150.3800
2,010+ $0.0997 $200.3970
2,600+ $0.0963 $250.3800
3,475+ $0.0864 $300.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 390 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess