EN
  • EN
  • DE

TL431BQDR

Part No TL431BQDR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±0.5%
Current - Cathode 700μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1107846-TL431BQDR
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian TL431BQDR CAD Model

Description

Product Overview: Texas Instruments TL431BQDR

The TL431BQDR is a precision programmable reference from Texas Instruments, renowned for its stability and versatility across a wide range of applications. This three-terminal adjustable shunt regulator comes in an 8-pin SOIC package, offering a convenient surface-mount solution for your circuit designs.

With an output voltage range that can be set to any value between 2.495 V and 36 V with two external resistors, the TL431BQDR serves as an excellent choice for adjustable voltage references in a variety of electronic applications. This includes power supplies, battery chargers, and voltage monitoring systems, where precision voltage regulation is critical.

The device features a typical dynamic output impedance of 0.2 ohms, providing stable reverse current capability. Its low output noise and good temperature stability (with a typical temperature coefficient of only 50 ppm/°C) ensure reliable performance over a wide temperature range of -40°C to 85°C.

Key Features

  • Voltage Range: Programmable output from 2.495 V to 36 V.
  • Package Type: Available in an 8-pin SOIC package for easy integration.
  • Temperature Stability: High stability over its operating temperature range.
  • Low Output Noise: Suitable for noise-sensitive applications.
  • Dynamic Output Impedance: 0.2 ohms typical, contributing to a stable output.
  • Applications: Ideal for use in power supplies, battery management systems, and voltage monitoring circuits.

Applications

The TL431BQDR is a versatile component that can be used in various electronic systems. Its programmable voltage reference makes it ideal for power supply control, while its precision makes it suitable for voltage monitoring in battery management systems. Additionally, its low noise characteristics are beneficial in audio applications and precision electronics where a stable reference voltage is necessary.

For designers and engineers looking for a reliable voltage reference solution, the TL431BQDR from Texas Instruments presents a highly adaptable and precise component that enhances the performance and stability of a wide array of electronic products.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3005 $51.0850
410+ $0.2466 $101.1060
630+ $0.2389 $150.5070
870+ $0.2312 $201.1440
1,120+ $0.2235 $250.3200
1,500+ $0.2004 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,110 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess