EN
  • EN
  • DE

TL431BQDBVTG4

Part No TL431BQDBVTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description PRECISION PROGRAMMABLE REFERENCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268349-TL431BQDBVTG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL431BQDBVTG4 CAD Model

Description

Overview of Texas Instruments TL431BQDBVTG4

The TL431BQDBVTG4 from Texas Instruments is a precision programmable reference that is designed to function as an adjustable shunt voltage reference in a wide range of applications. This versatile component is commonly used in power supplies, battery chargers, and voltage monitoring systems, thanks to its high accuracy and stability over temperature variations.

Key Features

  • Adjustable Output Voltage: The TL431BQDBVTG4 offers an output voltage range that is adjustable from 2.495 V to 36 V, allowing for flexibility in a variety of design requirements.
  • Low Temperature Coefficient: With a typical temperature coefficient of 50 ppm/°C, this device provides stable performance over a wide temperature range, ensuring reliability in various operating conditions.
  • Low Output Noise: It features a low output noise characteristic, making it an ideal choice for noise-sensitive electronic applications.
  • High Precision: The reference voltage tolerance is typically ±0.5% at 25°C, and ±1% over the full operating temperature range, making it a highly precise component for critical applications.

Package and Quality

The TL431BQDBVTG4 is offered in a small SOT-23-5 package, which is suitable for space-constrained applications. Its compact form factor allows for efficient use of board space without compromising on performance.

Applications

This voltage reference can be used in a multitude of applications, including:

  • Adjustable voltage and current regulators
  • Switching power supplies
  • Linear power supplies
  • Instrumentation
  • Portable and battery-powered electronics

With its high accuracy, reliability, and versatility, the TL431BQDBVTG4 is an excellent choice for designers looking to incorporate a stable voltage reference into their electronic systems. Its industry-standard package and footprint make it easily adoptable for new designs, as well as suitable for retrofitting into existing layouts.

For detailed information, datasheets, and technical support, visit the Texas Instruments website or contact their support team for assistance in integrating the TL431BQDBVTG4 into your next project.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3581 $50.1340
345+ $0.2939 $101.3955
530+ $0.2847 $150.8910
730+ $0.2755 $201.1150
940+ $0.2663 $250.3220
1,260+ $0.2388 $300.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess