EN
  • EN
  • DE

TL431BIDR

Part No TL431BIDR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description V-Ref Adjustable 2.495V to 36V 100mA Automotive 8-Pin SOIC T/R / IC VREF SHUNT ADJ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Standard Package 1
Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Packaging Reel
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 2.495V
Voltage - Output (Max) 36V
Current - Output 100mA
Tolerance ±0.5%
Current - Cathode 700µA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style SMD/SMT
Package 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package 8-SOIC
Catalog Shunt - Adjustable Programmable - Texas Instruments
Win Source Part Number 094089-TL431BIDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TL431
Introduction Date June 01, 2010
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TL431BIDR CAD Model

Description

Product Overview: Texas Instruments TL431BIDR

The Texas Instruments TL431BIDR is a precision programmable reference that is versatile and widely used in a multitude of voltage regulation and control applications. This three-terminal adjustable shunt regulator offers excellent temperature stability and output current handling capabilities, making it suitable for a variety of demanding environments.

Key Features

  • Voltage Range: The TL431BIDR offers an adjustable output voltage range from 2.495 V to 36 V with a typical output impedance of 0.2 ohms.
  • High Precision: This device features a 0.5% tolerance at 25°C, ensuring accurate voltage regulation for sensitive applications.
  • Temperature Stability: With a temperature coefficient typically at 50 ppm/°C, the TL431BIDR provides reliable performance over a wide temperature range.
  • Current Capability: It can handle continuous output currents up to 100 mA, making it robust for various circuit configurations.
  • Low Operational Current: The low dynamic output impedance and active output circuitry provide a very sharp turn-on characteristic, requiring a minimum operational current of 1 mA to maintain regulation.
  • Package: The device comes in a small-outline transistor (SOT) package, specifically the SOT-23-3, which is suitable for automated surface-mount assembly and saves board space.

Applications

The TL431BIDR is extremely versatile and can be used in numerous applications, including:

  • Adjustable power supplies
  • Switching power supplies
  • Linear power supplies
  • Battery chargers
  • Motor drivers
  • Automotive systems
  • Temperature control systems

Conclusion

The Texas Instruments TL431BIDR is a reliable and flexible component that offers high performance for voltage regulation needs. Its small package, combined with its high precision and stability, makes it an ideal choice for designers looking to create compact, yet powerful, electronic systems. Whether you are developing a new power supply or upgrading an existing system, the TL431BIDR offers the functionality and reliability needed to ensure consistent performance.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2594 $50.5830
470+ $0.2128 $100.0160
730+ $0.2062 $150.5260
1,005+ $0.1995 $200.4975
1,300+ $0.1929 $250.7700
1,740+ $0.1729 $300.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,360 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess