EN
  • EN
  • DE

TL430CLP

Part No TL430CLP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 9.09% TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Shunt Voltage Reference IC Adjustable 2.75V V ±9.09% TO-92-3
Manufacturer Texas Instruments
Package Bulk
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Case / Package TO-92-3
Family Name TL430
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -TL430CLP-NDR, 296-10181-5, -296-10181-5-NDR, -TL430CLPE3-NDR, 296-10181-5-NDR, -TL430CLPE3
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899771-TL430CLP
Ultra Librarian 3D Model Ultra Librarian TL430CLP CAD Model

Description

Texas Instruments TL430CLP Adjustable Precision Shunt Regulator

The Texas Instruments TL430CLP is a versatile, adjustable precision shunt regulator with a guaranteed thermal stability over applicable temperature ranges. This precision regulator is widely used in various applications, from adjustable voltage references to isolated feedback circuits for power supplies. The TL430CLP is a part of a larger family, which offers different reference voltage tolerances and temperature coefficients, making it suitable for a wide range of precision applications.

Key Features:

  • Voltage Reference: The TL430CLP provides an adjustable output voltage that can be set to any value between 2.5 V and 36 V with the use of two external resistors.
  • High Accuracy: This device offers a typical output voltage tolerance of 0.5%, ensuring precise voltage regulation for sensitive electronic circuits.
  • Low Dynamic Output Impedance: The dynamic output impedance is typically 0.22 Ω, which contributes to stable output voltage under varying load conditions.
  • Temperature Stability: With a range of temperature coefficients available, the TL430CLP can maintain a stable output across a wide temperature range, making it reliable for use in temperature-sensitive applications.
  • Low Output Noise: It has a low output noise, which is crucial for noise-sensitive electronic applications.
  • Extended Operating Temperature Range: The TL430CLP is designed to operate over an extended industrial temperature range of -40°C to 85°C.
  • Package Options: Available in multiple package options, including the TO-92 (3-pin) package, which is suitable for through-hole mounting.

Applications:

The TL430CLP is highly versatile and can be used in a variety of applications, including:

  • Adjustable Voltage and Current References
  • Power Supplies
  • Portable and Battery-Powered Equipment
  • Switching Power Supply Feedback Control Systems
  • Analog-to-Digital and Digital-to-Analog Converters
  • Motor Control

With its precision performance and flexibility, the Texas Instruments TL430CLP adjustable precision shunt regulator is a go-to component for engineers seeking a reliable and adaptable voltage reference solution.

You May Also Be Interested in

Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8586 $51.4548
43+ $2.3455 $100.8565
67+ $2.2722 $152.2374
91+ $2.1989 $200.0999
118+ $2.1256 $250.8208
158+ $1.9058 $301.1164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess