EN
  • EN
  • DE

TL4050C41QDBZRG4

Part No TL4050C41QDBZRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 4.096V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 15mA
Tolerance ±0.5%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 93μVrms
Current - Cathode 78μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 054810-TL4050C41QDBZRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL4050C41QDBZRG4 CAD Model

Description

The TL4050C41QDBZRG4 is a precision voltage reference from Texas Instruments, renowned for its high accuracy and stability. This component is part of the TL4050 series, which is designed to offer a stable reference voltage over a wide range of operating conditions including changes in temperature, load conditions, and time.

Key Features

  • Reference Voltage: The TL4050C41QDBZRG4 provides a fixed reference voltage of 4.096V, which is a common reference standard for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • High Accuracy: With an initial accuracy of ±0.1%, this device is suitable for precision applications where a reliable voltage reference is critical.
  • Low Temperature Coefficient: The device features a low typical temperature coefficient of 6.5 ppm/°C, ensuring minimal deviation in output voltage with temperature variations.
  • Low Dropout Voltage: The TL4050C41QDBZRG4 can maintain accurate output even with a minimal difference between the supply voltage and the output voltage, making it suitable for low-voltage operations.
  • Wide Operating Current Range: It operates over a broad current range from 1 µA to 15 mA, providing flexibility in a variety of applications.
  • Stable with Capacitive Loads: This voltage reference can drive capacitive loads up to 10 µF without oscillation, which is beneficial for applications requiring a stable output with varying load conditions.
  • Small Form Factor: The device is available in a small SOT-23 package, making it ideal for space-constrained applications.

Applications

The TL4050C41QDBZRG4 is suitable for a variety of applications, including:

  • Data acquisition systems
  • Portable instrumentation
  • Medical equipment
  • Industrial process control systems
  • Battery-powered devices

With its combination of accuracy, stability, and versatility, the TL4050C41QDBZRG4 from Texas Instruments is an excellent choice for designers looking for a reliable voltage reference solution.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1894 $53.5230
105+ $0.9759 $102.4695
160+ $0.9454 $151.2640
220+ $0.9149 $201.2780
285+ $0.8844 $252.0540
380+ $0.7930 $301.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,728 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess