EN
  • EN
  • DE

TL4050C25IDBZTG4

Part No TL4050C25IDBZTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 15mA
Tolerance ±0.5%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 41μVrms
Current - Cathode 65μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1107760-TL4050C25IDBZTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL4050C25IDBZTG4 CAD Model

Description

The TL4050C25IDBZTG4 is a precision micropower shunt voltage reference from Texas Instruments, renowned for its high accuracy and stability. This component is an essential building block in many electronic systems, providing a stable reference voltage for analog-to-digital converters, digital-to-analog converters, and other precision circuitry. It is commonly used in applications such as data acquisition systems, portable instrumentation, and medical devices.

Key Features

  • Reference Voltage: The TL4050C25IDBZTG4 offers a fixed reference voltage of 2.5V, which is ideal for various applications that require a precise voltage reference.
  • High Accuracy: This device boasts an impressive initial accuracy of 0.1%, ensuring reliable and consistent performance in critical applications.
  • Low Temperature Coefficient: It features a low temperature coefficient, typically 50 ppm/°C, which allows for stable operation over a wide temperature range.
  • Low Operational Current: The TL4050C25IDBZTG4 operates with a low quiescent current, typically 35 μA, making it suitable for battery-powered and portable applications.
  • Wide Operating Current Range: This voltage reference can operate from 35 μA to 100 mA, providing flexibility in a variety of operating conditions.
  • Stable with Capacitive Loads: The device is stable with capacitive loads, which enhances its versatility in complex circuit designs.

Package and Quality

The TL4050C25IDBZTG4 comes in a small SOT-23 (DBZ) package, which is suitable for space-constrained applications. Texas Instruments ensures the highest quality and reliability, with this product being lead-free and RoHS compliant, adhering to environmental standards.

Applications

With its high precision and low power consumption, the TL4050C25IDBZTG4 is suited for a broad range of applications, including:

  • Portable and battery-powered equipment
  • Medical and healthcare systems
  • Data acquisition systems
  • Industrial process control
  • Precision instrumentation

In summary, the TL4050C25IDBZTG4 from Texas Instruments is a reliable and precise voltage reference that offers a combination of accuracy, stability, and low power consumption, making it an excellent choice for designers seeking to enhance the performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3552 $54.2080
90+ $1.1119 $100.0710
140+ $1.0772 $150.8080
195+ $1.0424 $203.2680
250+ $1.0077 $251.9250
335+ $0.9035 $302.6725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess