EN
  • EN
  • DE

TL4050B41IDCKT

Part No TL4050B41IDCKT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 4.096V SC70 / V-Ref Precision 4.096V 20mA 5-Pin SC-70 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Shunt
Output Type Fixed
Output Voltage 4.096V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 93μVrms
Current - Cathode 73μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 5-TSSOP, SC-70-5, SOT-353
Manufacturer Package SC-70-5
Win Source Part Number 796879-TL4050B41IDCKT
Popularity Medium
Supply and Demand Status Limited
Family Name TL4050
Introduction Date July 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TL4050B41IDCKT CAD Model

Description

Product Overview: Texas Instruments TL4050B41IDCKT

The Texas Instruments TL4050B41IDCKT is a high-precision shunt voltage reference designed for use in various electronic applications where an accurate voltage reference is crucial. This device offers a fixed voltage output of 4.096 V, which is a common reference voltage for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic circuits.

The TL4050B41IDCKT comes in a compact, surface-mount SC-70 package, making it ideal for space-constrained applications. Its small footprint allows it to be easily incorporated into a wide range of electronic devices, from industrial instruments to portable consumer electronics.

One of the key features of this voltage reference is its low output voltage temperature coefficient, which ensures a stable reference voltage over a wide temperature range. This stability is essential for applications that require high precision and reliability under varying environmental conditions. Additionally, the TL4050B41IDCKT has a low dynamic impedance and excellent transient response, contributing to its overall performance and making it suitable for high-resolution applications.

The device is characterized for operation from -40°C to +85°C, providing a robust solution for systems that must operate in harsh environments. It also offers a low typical output noise of 30 µVrms for a bandwidth of 10 Hz to 10 kHz, which is particularly beneficial for noise-sensitive applications.

With a typical quiescent current of only 35 µA, the TL4050B41IDCKT is also suitable for power-sensitive designs, helping to extend battery life in portable applications. Moreover, its ability to source or sink up to 15 mA of output current makes it versatile for a variety of load conditions.

Overall, the TL4050B41IDCKT from Texas Instruments is an excellent choice for designers looking for a reliable, high-precision voltage reference that combines low power consumption, high accuracy, and ease of use in a small package, making it well-suited for a broad range of electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess