EN
  • EN
  • DE

TL3843BDR

Part No TL3843BDR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description HIGH-PERFORMANCE CURRENT-MODE PWM CONTROLLERS | IC REG CTRLR MULT TOP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward
Output Phases 1
Supply Voltage 7.6V ~ 30V
Switching Frequency Up to 500kHz
Duty Cycle (Maximum) 96%
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number TL3843B
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1268242-TL3843BDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL3843BDR CAD Model

Description

The TL3843BDR is a versatile and efficient Pulse-Width-Modulation (PWM) controller integrated circuit from Texas Instruments, designed to cater to a wide range of power supply applications. This device is particularly well-suited for implementing off-line or DC-to-DC fixed-frequency current-mode control schemes with minimal external components.

Key Features

  • Current-Mode Control: Provides improved response to load changes and ensures consistent and reliable operation.
  • Wide Operating Frequency: The TL3843BDR operates at a frequency up to 500 kHz, allowing for smaller size external components and reduced power loss.
  • Automatic Feed-Forward Compensation: Helps in maintaining stability over a wide range of input voltages and output loads.
  • High Efficiency: Designed for high efficiency, which is critical for energy-saving applications and reducing heat generation.
  • Low Start-Up and Operating Current: The device's start-up current is typically 0.5 mA, and the operating current is typically 8.5 mA, contributing to the overall efficiency of the power supply.

Applications

The TL3843BDR is ideal for a variety of applications, including:

  • Switching power supplies
  • Power converters
  • Battery chargers
  • DC-DC converters
  • LED drivers
  • Telecommunication equipment

Technical Specifications

With an input voltage range of 12V to 25V, the TL3843BDR provides a flexible platform for designing robust power supplies. The device is available in an 8-pin SOIC package, making it compact and suitable for space-constrained applications. Additionally, it features built-in error amplification, an oscillator, a soft-start capability, and a shutdown function for enhanced performance and safety.

Quality and Reliability

As with all Texas Instruments products, the TL3843BDR is manufactured to high standards, ensuring reliability and performance in even the most demanding conditions. Its thermal shutdown and overcurrent protection features safeguard the device and the end application from potential damage due to overheating or overload conditions.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TQFN
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4873 $51.1665
255+ $0.3999 $101.9745
390+ $0.3874 $151.0860
535+ $0.3749 $200.5715
690+ $0.3624 $250.0560
925+ $0.3249 $300.5325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess