EN
  • EN
  • DE

TL3472CDG4

Part No TL3472CDG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description HIGH-SLEW-RATE, SINGLE-SUPPLY OPERATIONAL AMPLIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 13 V/μs
GBP - Gain Bandwidth Product 4MHz
Current - Input Bias 100nA
Voltage - Input Offset 1mV
Operating Supply Current 3.5mA
Output Current per Channel 34mA
Dual Supply Voltage (±) 4 V ~ 36 V, ±2 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Manufacturer Homepage www.ti.com
Win Source Part Number 735252-TL3472CDG4
Popularity Medium
Supply and Demand Status Limited
Family Name TL3472
Introduction Date September 01, 2005
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TL3472CDG4 CAD Model

Description

The TL3472CDG4 is a high-precision operational amplifier brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This operational amplifier, commonly referred to as an op-amp, is designed to deliver exceptional performance for a wide range of applications.

Key Features

  • High Input Impedance: The TL3472CDG4 features a JFET input stage, ensuring a high input impedance which minimizes the loading effect on the input signal source.
  • Low Input Bias Current: With its low input bias current, this op-amp is ideal for high-impedance sensor amplification and precise current measurements.
  • Wide Supply Voltage Range: The device operates on a supply voltage ranging from 6V to 36V, or ±3V to ±18V in a split-supply configuration, offering flexibility across different power environments.
  • Output Short-Circuit Protection: The TL3472CDG4 includes built-in protection against output short circuits, enhancing its reliability and robustness in complex circuits.
  • Low Noise: Well-suited for audio applications and other sensitive instrumentation due to its low noise characteristics.
  • High Slew Rate: The high slew rate of the op-amp ensures fast response times and is suitable for high-speed signal processing applications.

Applications

The versatility of the TL3472CDG4 makes it a suitable choice for a multitude of applications, including but not limited to:

  • Active filters
  • Audio amplification
  • Data acquisition systems
  • Signal conditioning
  • Analog-to-digital converters
  • Medical instrumentation
  • Industrial process controls

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TL3472CDG4 is rigorously tested and ensured to meet industry standards for performance and reliability. Whether you are designing a professional audio system, a precision laboratory instrument, or robust industrial equipment, the TL3472CDG4 by Texas Instruments is a dependable choice that engineers and designers can trust.

Note: For detailed specifications, application circuits, and additional information, please refer to the official Texas Instruments datasheet for the TL3472CDG4.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess