EN
  • EN
  • DE

TL331MDBVREP

Part No TL331MDBVREP
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description SINGLE DIFFERENTIAL COMPARATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268197-TL331MDBVREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL331MDBVREP CAD Model

Description

Introducing the Texas Instruments TL331MDBVREP Single Differential Comparator

Experience precision and reliability with the TL331MDBVREP, a standout single differential comparator designed by the renowned Texas Instruments. This high-performance device is engineered to cater to a wide array of applications, from industrial to automotive, ensuring your circuits operate with utmost accuracy and efficiency.

Key Features

  • Single Channel: The TL331MDBVREP boasts a single channel comparator, allowing for precise voltage comparisons. This feature is critical in applications requiring accurate decision-making based on voltage thresholds.
  • Low Voltage Operation: With an operating range starting as low as 2V, this comparator is an excellent choice for low-voltage systems, providing flexibility and compatibility with a variety of power supplies.
  • Wide Operating Temperature Range: Designed to withstand extreme conditions, the TL331MDBVREP operates effectively across a temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Open Collector Output: The open collector output configuration allows for direct interfacing with a variety of logic types by simply adding a pull-up resistor. It also enables wired-OR connections for increased versatility.

Applications

The TL331MDBVREP is ideal for a multitude of applications, including:

  • Industrial control systems
  • Automotive systems
  • Signal waveform detection
  • Battery chargers
  • Window comparators
  • Limit comparators

Quality and Reliability

Texas Instruments is synonymous with quality, and the TL331MDBVREP is no exception. It is manufactured to meet the highest industry standards, ensuring consistent performance and durability. The device is also part of Texas Instruments' Enhanced Product (EP) portfolio, which means it has been subjected to additional qualification testing and specified for extended temperature ranges, making it a reliable choice for critical and high-reliability applications.

Whether you're designing a new system or upgrading an existing one, the TL331MDBVREP from Texas Instruments is a trustworthy component that will help you achieve precise voltage comparisons with ease. Its robust design and versatile features make it an essential part of any electronic toolkit.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess