EN
  • EN
  • DE

TL2842D-8

Part No TL2842D-8
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR BST FLYBK PWM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Topology Boost, Flyback, Forward
Voltage - Start Up 16V
Supply Voltage - Operating 10 V to 30 V
Duty Cycle 97%
Frequency - Switching Up to 500kHz
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 212951-TL2842D-8
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL2842D-8 CAD Model

Description

Introducing the TL2842D-8 PWM Controller from Texas Instruments

The TL2842D-8 is a versatile Pulse Width Modulation (PWM) controller designed by Texas Instruments, a leader in semiconductor solutions. This high-performance integrated circuit is engineered to provide precise power control and regulation for a wide range of applications, including power supplies, DC-DC converters, and motor control systems.

At the heart of the TL2842D-8 is its flexible PWM controller which enables efficient management of power through adjustable duty cycles. This allows designers to optimize the power conversion process, ensuring energy efficiency and stability in their systems. The device operates at a fixed frequency of 500 kHz, which is ideal for applications requiring a compact size due to the smaller passive components it enables.

Main Features of the TL2842D-8:

  • High-Frequency Operation: With a fixed 500 kHz switching frequency, the TL2842D-8 allows for the use of smaller external components, resulting in a compact power supply design.
  • Wide Input Voltage Range: It can accommodate a broad range of input voltages, making it suitable for various applications and ensuring flexibility in system design.
  • Current-Mode Control: This feature provides improved transient response and simplified loop compensation over voltage-mode control.
  • Programmable Soft-Start: The soft-start function limits inrush current during startup, contributing to the reliability and longevity of the end application.
  • Built-in Error Amplifier: The integrated error amplifier facilitates closed-loop feedback control for precise output voltage regulation.
  • Under-Voltage Lockout (UVLO): This safety feature ensures that the device operates only when the supply voltage is within its specified range, protecting the system from potential damage.

With its robust feature set, the TL2842D-8 is an excellent choice for designers looking to implement an efficient and reliable power management solution. Its high-frequency operation and current-mode control make it a highly adaptable component that can be tuned to meet the specific needs of a variety of power applications.

Whether you are developing a new power supply or upgrading an existing system, the TL2842D-8 PWM controller from Texas Instruments offers the performance, flexibility, and reliability required to meet your power management needs.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7049 $51.1470
75+ $1.3989 $104.9175
115+ $1.3552 $155.8480
155+ $1.3115 $203.2825
200+ $1.2678 $253.5600
265+ $1.1366 $301.1990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess