EN
  • EN
  • DE

TL182CN

Part No TL182CN
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Analog Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1099531-TL182CN
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL182CN CAD Model

Description

The TL182CN is a versatile and reliable integrated circuit produced by Texas Instruments, a leader in the semiconductor industry. This particular device falls under the category of adjustable precision shunt regulators, designed to provide a stable reference voltage and drive capability for a variety of applications.

Key Features

  • Adjustable Output Voltage: The TL182CN offers an adjustable output voltage feature, allowing users to set the desired reference voltage from Vref up to 36V by using external resistors. This flexibility makes it suitable for a wide range of applications.
  • Low Dynamic Output Impedance: With a typical dynamic output impedance of 0.22 ohms, the device provides stable voltage regulation, ensuring minimal variance in output despite load changes.
  • High Precision: The TL182CN boasts a high precision voltage reference with a typical initial tolerance of 0.5%, ensuring accurate and consistent performance.
  • Wide Operating Current Range: This shunt regulator operates efficiently over a broad current range, from 1 mA to 100 mA, accommodating various circuit designs and power requirements.

Applications

The TL182CN is suitable for a plethora of electronic applications, including but not limited to:

  • Power supplies
  • Voltage monitoring
  • Battery chargers
  • Adjustable voltage references
  • Motor control circuits

Quality and Reliability

As with all Texas Instruments products, the TL182CN is manufactured to meet high-quality standards, ensuring reliability and performance consistency. It is available in an 8-pin PDIP (Plastic Dual-In-Line Package), which is widely recognized for its ease of use and robustness, making it a popular choice for both prototyping and mass production.

Conclusion

In summary, the TL182CN from Texas Instruments is a highly adaptable and precise shunt regulator that is ideal for a myriad of electronic applications. Its adjustable output voltage, low dynamic impedance, high precision, and wide operating current range make it a go-to component for designers looking to build stable and reliable electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess