EN
  • EN
  • DE

TL16C752BTPTREP

Part No TL16C752BTPTREP
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description 3.3-V DUAL UART WITH 64-BYTE FIFO | IC DUAL UART W/FIFO 3.3V 48-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Number of Channels 2, DUART
FIFO's 64 Byte
Data Rate (Maximum) 3Mbps
Supply Voltage (V) 2.7V ~ 3.6V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number TL16C752
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1268103-TL16C752BTPTREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL16C752BTPTREP CAD Model

Description

Introducing the TL16C752BTPTREP Dual UART from Texas Instruments

The TL16C752BTPTREP is a state-of-the-art dual Universal Asynchronous Receiver/Transmitter (UART) integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This high-performance component is designed to meet a wide range of communication requirements in industrial, networking, and telecommunications applications where reliability and functionality are of utmost importance.

At the heart of the TL16C752BTPTREP lies a dual-channel UART, each channel capable of handling data rates up to 3.0 Mbps. The device includes 64-byte FIFOs, programmable hardware and software flow control, and an auto flow control feature that simplifies the management of data transmission and reception. This advanced feature set reduces CPU overhead, which is crucial for efficient system operation, particularly in multitasking environments.

One of the key advantages of the TL16C752BTPTREP is its enhanced data reliability and integrity. The integrated hardware flow control with automatic Xon/Xoff software support ensures smooth data flow without overrunning buffers, thus preventing data loss. Additionally, the device's flexible baud rate generator can be programmed to select any desired baud rate when used with an external clock input.

The TL16C752BTPTREP is also designed with versatility in mind. It supports a wide voltage range from 2.3V to 3.6V, making it suitable for various applications and system designs. Moreover, the device is compatible with the industry-standard 16C550, ensuring easy integration into existing designs without significant redesign or software changes.

For enhanced durability and reliability, the TL16C752BTPTREP is available in a robust 48-pin LQFP (Low-profile Quad Flat Package) that is designed to withstand harsh industrial environments. It is also part of Texas Instruments' Enhanced Product (EP) portfolio, which means it has undergone additional qualification testing and is specified for extended temperature ranges, making it ideal for mission-critical applications.

Whether you're designing a complex communication system or simply need a reliable UART for your next project, the TL16C752BTPTREP from Texas Instruments is an excellent choice that offers both performance and peace of mind.

You May Also Be Interested in

NXP / Nexperia
IC UART SINGLE W/FIFO 36-TFBGA
Need more? Email Us
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us
Sipex Corporation
4 PLCC-68 UARTs (Universal Asynchronous Receiver Transmitter) RoHS
Lowest to $156.7165
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
Sipex Corporation
QUAD UART WITH FIFO
Need more? Email Us
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 2CH
Lowest to $18.1072
Sipex Corporation
UARTs (Universal Asynchronous Receiver Transmitter)
Lowest to $7.9456
NXP / Nexperia
IC UART 44-PLCC
Lowest to $11.6418
MaxLinear Inc
IC UART FIFO 16B DUAL 44PLCC
Lowest to $17.6721

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.5374 $92.5374
2+ $89.5523 $179.1046
3+ $86.5672 $259.7016
4+ $77.6120 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,263 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess