EN
  • EN
  • DE

TL16C552AFNG4

Part No TL16C552AFNG4
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC ASYNC COMM ELEMENT DUAL68PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Features Printer Port
Number of Channels 2, DUART
FIFO's 16 Byte
Data Rate (Max) 1Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 68-PLCC (24.23x24.23)
Win Source Part Number 054767-TL16C552AFNG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL16C552AFNG4 CAD Model

Description

Product Overview: TL16C552AFNG4

The TL16C552AFNG4 is a versatile integrated circuit from Texas Instruments, designed to provide an efficient dual UART (Universal Asynchronous Receiver/Transmitter) solution with a parallel printer port interface. This component is particularly suitable for applications that require high-speed serial data communication and parallel data transfer capabilities.

Key Features

  • Dual UART Channels: The device contains two independent UART channels, each capable of handling serial data transfer rates up to 3 Mbps. This allows for simultaneous data processing and communication, enhancing overall system throughput.
  • Enhanced Bi-directional Parallel Port: It features a flexible parallel port that supports both SPP (Standard Parallel Port) and EPP (Enhanced Parallel Port) modes, making it suitable for connecting to printers or other parallel interface devices.
  • FIFO Buffers: Each UART channel is equipped with 16-byte FIFO buffers to reduce the CPU overhead, especially in high-speed communication scenarios, and to improve system efficiency.
  • Programmable Baud Rate Generators: The device includes programmable baud rate generators that allow for precise selection of baud rates, ensuring compatibility with a wide range of peripherals and network specifications.
  • Modem Control Functions: The TL16C552AFNG4 supports standard modem control signals, making it ideal for modem interface applications.
  • Low Power Consumption: Designed with power efficiency in mind, this IC operates on a low voltage supply, reducing the power demands of the host system.

Applications

The TL16C552AFNG4 is commonly used in a variety of applications, including:

  • Point-of-Sale (POS) Terminals
  • Industrial Control Systems
  • Factory Automation
  • Networking Equipment
  • Computer Peripheral Interfaces

Package and Quality

Enclosed in a 68-pin PLCC (Plastic Leaded Chip Carrier) package, the TL16C552AFNG4 ensures a compact footprint while providing robust connectivity options. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.

You May Also Be Interested in

MaxLinear Inc
IC UART FIFO 16B DUAL 44PLCC
Lowest to $17.6721
NXP / Nexperia
IC UART 44-PLCC
Lowest to $11.6418
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
NXP / Nexperia
IC UART DUAL W/FIFO 48HVQFN
Need more? Email Us
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 4CH
Lowest to $38.0151
NXP / Nexperia
IC UART SINGLE W/FIFO 32-HVQFN
Lowest to $1.8918
MaxLinear Inc
IC UART FIFO 16B 28PLCC
Lowest to $150.0000
Microchip Technology
SERIAL I/O CONTROLLER
Lowest to $20.0947
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0971 $52.3884
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7389 $253.2114
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 780 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess