EN
  • EN
  • DE

TL16C550DRHBR

Part No TL16C550DRHBR
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description ASYNCHRONOUS COMMUNICATIONS ELEMENT WITH AUTOFLOW CONTROL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Channels 1, UART
FIFO's 16 Byte
Data Rate (Maximum) 1Mbps
Operating Supply Voltage 2.25 V ~ 5.5 V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
Win Source Part Number 1268093-TL16C550DRHBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TL16C550D
Introduction Date November 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TL16C550DRHBR CAD Model

Description

Introducing the TL16C550DRHBR UART from Texas Instruments

The TL16C550DRHBR is a remarkable asynchronous communications element that has been meticulously designed by Texas Instruments to provide an efficient, reliable solution for data exchange in complex electronic systems. This integrated circuit is a part of the TL16C550 series, which are known for their high-performance UART (Universal Asynchronous Receiver/Transmitter) capabilities.

With its robust feature set, the TL16C550DRHBR is optimized for high-speed serial communication, offering a versatile baud rate generator that can be programmed to divide the timing reference clock input by divisors between 1 and (2^16 - 1), thus providing a wide range of baud rates. The device supports baud rates up to 1.5 Mbps, making it suitable for high-speed data transfer applications.

The device comes in a compact 32-pin SSOP (Shrink Small Outline Package) that is designed for space-constrained applications without compromising on functionality. Its enhanced register set and deep FIFOs (FIFO size of 16 bytes) ensure that the TL16C550DRHBR can handle high-throughput applications with ease, reducing the CPU overhead and improving system efficiency.

Furthermore, the TL16C550DRHBR supports a variety of character formats and includes error detection capabilities for parity, framing, and break conditions. It also provides modem control capability, making it an ideal choice for interfacing with peripheral devices and modems.

Additional features of the TL16C550DRHBR include an automatic hardware and software flow control, which prevents data loss during transmission, and a sleep mode that reduces power consumption when the device is not in active use. This makes it a suitable choice for power-sensitive applications.

Overall, the TL16C550DRHBR from Texas Instruments is a superior choice for designers looking for a reliable UART solution that provides high data throughput, extensive feature integration, and efficient power management. Whether it's for industrial control systems, networking equipment, or consumer electronics, the TL16C550DRHBR delivers consistent performance and flexibility to meet the demands of various data communication tasks.

You May Also Be Interested in

Sipex Corporation
SIPEX ZBT SRAM 128KX36 4.2NS
Need more? Email Us
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
Sipex Corporation
SIPEX LINE DRVR/RECEIVER 2 DRVR
Need more? Email Us
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
Sipex Corporation
DUART WITH FIFO / UART IC Channel
Lowest to $5.8042

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0825 $53.0725
30+ $3.3498 $100.4940
47+ $3.2451 $152.5197
64+ $3.1404 $200.9856
83+ $3.0358 $251.9714
111+ $2.7217 $302.1087
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess