EN
  • EN
  • DE

TL1431QD

Part No TL1431QD
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±0.4%
Current - Cathode 1mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 054751-TL1431QD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL1431QD CAD Model

Description

TL1431QD Precision Programmable Reference

The TL1431QD from Texas Instruments is a precision programmable reference that offers excellent accuracy and stability. This voltage reference is designed to be a versatile component in a wide array of applications, including power supplies, battery-operated equipment, and precision data systems. With its adjustable output voltage and low dynamic impedance, the TL1431QD is engineered to deliver high-performance results where reliable voltage references are critical.

Key Features

  • Adjustable Output: The TL1431QD provides an output voltage range from 2.495 V to 36 V, which can be set with two external resistors.
  • High Accuracy: This device offers a typical output voltage tolerance of ±0.5%, ensuring precise voltage regulation for sensitive applications.
  • Low Temperature Coefficient: With a typical temperature coefficient of 6 ppm/°C, the device maintains a stable output over a wide temperature range.
  • Low Dynamic Impedance: Its dynamic output impedance of 0.2 ohms contributes to stable voltage supply even with varying load conditions.
  • Wide Operating Current Range: The TL1431QD operates with a current range of 1 mA to 100 mA, providing flexibility in various circuit designs.
  • Extended Temperature Range: This component is functional over an industrial temperature range of -40°C to 85°C, suitable for harsh environments.

Applications

The TL1431QD is a robust solution for numerous applications, including:

  • Adjustable power supplies
  • Portable/battery-powered devices
  • Digital voltmeters
  • Precision current limiters
  • Op-amp circuitry
  • Reference for digital-to-analog converters (DACs)
  • Reference for analog-to-digital converters (ADCs)

Package and Availability

The TL1431QD comes in an 8-pin SOIC package, which is suitable for surface mount technology (SMT). It is widely available and can be ordered through Texas Instruments' official distributors or directly from their website.

With its combination of features, the TL1431QD is an excellent choice for designers looking for a reliable and adjustable voltage reference source.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6178 $52.5130
175+ $0.5787 $101.2725
270+ $0.5591 $150.9570
385+ $0.5200 $200.2000
500+ $0.5005 $250.2500
625+ $0.4810 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,200 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess