The TL082BCDRG4 is a high-performance JFET-input operational amplifier from Texas Instruments, designed to offer a perfect balance of speed, precision, and low noise operation. This operational amplifier is well-suited for a wide range of applications, including high-fidelity audio, instrumentation, and control systems.
Key Features
- Low Input Bias and Offset Currents: The JFET input stage ensures low input bias and offset currents, which is crucial for precision applications.
- High Input Impedance: With its JFET technology, the TL082BCDRG4 provides a high input impedance, minimizing the loading effect on the source circuit.
- Low Noise: The device exhibits low noise characteristics, making it ideal for audio applications and other sensitive measurement equipment.
- Wide Bandwidth: Offering a wide bandwidth, this operational amplifier allows for fast signal processing, which is beneficial in communication systems and video processing.
- High Slew Rate: The high slew rate of the TL082BCDRG4 ensures rapid response to input signal changes, which is particularly useful in fast-operating circuits.
Applications
- High-Fidelity Audio Systems
- Active Filters
- Sample and Hold Circuits
- Operational Amplifier Blocks
- Instrumentation
- Integration and Differentiation Circuits
Product Specifications
| Parameter |
Value |
| Number of Channels |
2 |
| Supply Voltage Range |
±7V to ±15V |
| Input Offset Voltage |
3 mV |
| Operating Temperature Range |
0°C to 70°C |
| Mounting Type |
Surface Mount |
| Package / Case |
SOIC-8 |
The TL082BCDRG4 is available in a small-outline integrated circuit (SOIC) package, which is optimal for space-constrained applications. Its robust design ensures reliable performance even in challenging environmental conditions. Whether you're designing a professional audio system or a sensitive measurement device, the TL082BCDRG4 from Texas Instruments is a reliable choice for achieving exceptional performance in your circuitry.