The TL074LN from Texas Instruments is a high-performance, low-noise quad operational amplifier that integrates four independent op-amps into a single package. This device is designed to offer a perfect balance between performance and cost, making it suitable for a wide range of audio and signal processing applications.
Key Features
- Low Noise: The TL074LN boasts a low noise voltage, minimizing the impact of background noise on signal integrity, which is crucial for high-fidelity audio applications and precision instrumentation.
- Wide Bandwidth: With a wide bandwidth, this operational amplifier can handle a broad range of frequencies without significant signal degradation, ensuring accurate signal amplification and processing.
- High Slew Rate: The high slew rate of the TL074LN allows it to respond quickly to changes in input signals, making it ideal for applications requiring fast operational speeds.
- Low Harmonic Distortion: It has low total harmonic distortion, which is essential for maintaining the purity of the original signal, especially in audio systems.
- JFET Input: The JFET input stage provides high input impedance and low input bias current, which is beneficial for interfacing with high-impedance sources.
Applications
The TL074LN is versatile and can be used in various applications including:
- Professional Audio Equipment
- Active Filters
- Signal Conditioning
- Operational Amplifier Blocks
- Mixers and Audio Preamps
- Analog-to-Digital Converters
Product Specifications
Parameter
Value
Number of Channels
4
Supply Voltage (Min)
±3V
Supply Voltage (Max)
±18V
Operating Temperature Range
-40°C to +85°C
Package / Case
SOIC, PDIP, TSSOP
The TL074LN is available in different package options to fit various board layouts and application requirements. Its reliability and performance make it a go-to choice for designers and engineers seeking an operational amplifier that delivers consistent and high-quality results.