The TL074CDBR is a high-performance operational amplifier (op-amp) brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This device falls under the category of JFET-input operational amplifiers, which provide low input bias and offset currents coupled with a high input impedance. This makes the TL074CDBR an excellent choice for applications that require precision and long-term stability.
Key Features
- Low Power Consumption: The TL074CDBR is designed for optimal efficiency, ensuring minimal power usage while maintaining performance.
- Wide Common-Mode and Differential Voltage Ranges: This feature allows the op-amp to operate in a broad range of applications, providing versatility in design.
- Low Input Bias and Offset Currents: The JFET input stage assures a low input bias and offset currents, which is crucial for precision amplification tasks.
- High Input Impedance: With a high input impedance, the TL074CDBR minimizes the loading effect on input sources, preserving signal integrity.
- Output Short-Circuit Protection: The device includes built-in protection against short-circuit conditions, enhancing its reliability and durability.
- Low Harmonic Distortion: This operational amplifier has a low total harmonic distortion, making it suitable for high-fidelity audio applications.
Applications
The versatility of the TL074CDBR allows it to be used in a wide array of applications, including:
- Active Filters
- Audio Amplifiers
- Data Acquisition Systems
- Signal Conditioning
- Instrumentation
- Function Generators
- Analog Processing
Product Specifications
The TL074CDBR is offered in an SOIC-14 package, providing a compact footprint for designs where space is at a premium. The operational amplifier operates over a temperature range of 0°C to 70°C, making it suitable for commercial-grade applications. This product is characterized for operation from a single power supply of 5V to 15V or dual supplies of ±2.5V to ±7.5V, ensuring flexibility in power management.
For detailed specifications, technical documents, and support, visit the Texas Instruments website or contact their customer support team. The TL074CDBR is a testament to Texas Instruments' commitment to delivering high-quality, reliable components for the electronics industry.