EN
  • EN
  • DE

TL054ACDR

Part No TL054ACDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 2.7MHZ 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 4
Slew Rate 17.8 V/μs
Gain Bandwidth Product (GBP) 2.7MHz
Current - Input Bias 30pA
Voltage - Input Offset 500μV
Operating Supply Current 8.4mA
Channel Output Current 80mA
Supply Voltage - Operating 10 V to 30 V, ±5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 212932-TL054ACDR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL054ACDR CAD Model

Description

The TL054ACDR from Texas Instruments is a high-performance operational amplifier (op-amp) that comes in a compact SOIC-14 package. This device is designed to offer a perfect blend of features that make it suitable for a wide range of applications, including audio processing, active filters, signal conditioning, and many other electronics circuits where a high-quality op-amp is required.

The TL054ACDR is part of the TL05x series of low-power JFET input operational amplifiers that combine two state-of-the-art analog technologies on a single monolithic integrated circuit. Each op-amp has well-matched high-voltage JFET and bipolar transistors in a proven circuit configuration.

Key Features:

  • Low Power Consumption: The TL054ACDR is optimized for low-voltage, low-power operations, making it an ideal choice for battery-powered devices and portable applications.
  • High Input Impedance: JFET input stage provides high input impedance, which minimizes loading on the previous stage of the circuit.
  • Wide Bandwidth: With a bandwidth specification that ensures good performance over a wide range of frequencies, this op-amp is versatile for various signal processing tasks.
  • Low Input Bias and Offset Currents: The TL054ACDR offers excellent DC accuracy with minimal input bias and offset currents, which is critical for precision applications.
  • Low Noise: It features low noise density, which is essential in audio applications and other sensitive instrumentation.
  • High Slew Rate: The device's high slew rate improves the response time, making it suitable for high-speed amplification tasks.

The TL054ACDR is also characterized by its robustness, with features such as internal frequency compensation, latch-up-free operation, and high output drive capability. Whether it's for an audio amplifier, a filter design, or any other application requiring a reliable and high-quality op-amp, the TL054ACDR from Texas Instruments is an excellent choice that engineers and designers can trust to perform consistently.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the official Texas Instruments website or contact authorized distributors.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess