The Texas Instruments TL034IN is a high-precision, low-power quad operational amplifier that is designed to offer a perfect balance of features for a wide range of applications. This component is part of the TL034 series, which is renowned for its versatility and reliability in various electronic circuits.
Key Features
- Low Power Consumption: The TL034IN is optimized for low-voltage operations, making it an ideal choice for battery-powered devices and energy-efficient applications.
- High Input Impedance: With a JFET input stage, the device offers a high input impedance, which minimizes the loading effect on the input signal and preserves signal integrity.
- Wide Supply Voltage Range: It operates over a wide range of supply voltages from ±5V to ±15V, providing flexibility in various circuit designs.
- Offset Voltage Adjustment: The TL034IN includes provisions for adjusting the offset voltage, enabling precise calibration for critical applications.
- Low Noise: It exhibits low noise performance, which is essential for audio applications and signal processing where maintaining signal quality is crucial.
Applications
The TL034IN is suitable for an array of applications, including:
- Active filters
- Signal conditioning
- Audio processing
- Data acquisition systems
- Analog-to-digital converters
- Medical instrumentation
- Industrial control systems
Technical Specifications
| Parameter |
Value |
| Number of Channels |
4 |
| Input Offset Voltage |
3 mV |
| Input Bias Current |
65 pA |
| Supply Current |
1.4 mA/ch |
| Bandwidth |
3 MHz |
| Slew Rate |
13 V/μs |
With its combination of features, the Texas Instruments TL034IN operational amplifier is a solid choice for designers who require a reliable, high-performance component for their electronic designs.