EN
  • EN
  • DE

TL032AMDR

Part No TL032AMDR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
RoHS Non-Compliant
Win Source Part Number 973611-TL032AMDR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL032AMDR CAD Model

Description

The TL032AMDR from Texas Instruments is a high-precision operational amplifier (op-amp) that offers an impressive balance of performance features, making it a versatile choice for a wide range of applications. Known for its low power consumption and high input impedance, this op-amp is ideal for battery-powered devices and sensor interfacing.

Key Features

  • Low Power Consumption: The TL032AMDR is designed to operate with minimal power draw, which is crucial for extending the battery life of portable devices.
  • High Input Impedance: With its high input impedance, the device ensures minimal loading on the input signal source, preserving signal integrity.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various application requirements and simplifying power supply design.
  • Stable Performance: The amplifier provides stable performance with low offset voltage and drift over time and temperature, ensuring reliable operation.
  • Excellent Noise Characteristics: It features low noise levels, making it suitable for audio applications and other noise-sensitive circuits.

Applications

The TL032AMDR is a versatile component that can be used in numerous electronic circuits. Some common applications include:

  • Portable and battery-powered devices
  • Analog signal conditioning
  • Sensor amplifiers
  • Audio processing
  • Active filters and oscillators
  • Data acquisition systems

Technical Specifications

The TL032AMDR boasts the following technical specifications:

  • Supply Voltage Range: ±1.35V to ±18V
  • Input Offset Voltage: Typically 0.5 mV
  • Input Bias Current: Typically 20 pA
  • Common-Mode Rejection Ratio (CMRR): Typically 70 dB
  • Operating Temperature Range: -40°C to 85°C

With its combination of low power consumption, high input impedance, and stable performance, the TL032AMDR from Texas Instruments is an excellent choice for designers looking to incorporate a reliable and efficient operational amplifier into their electronic designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess