EN
  • EN
  • DE

TL026C

Part No TL026C
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DIFFERENTIAL HIGH-FREQUENCY AMPLIFIER WITH AGC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1267796-TL026C
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL026C CAD Model

Description

The TL026C is a high-performance, differential amplifier designed by Texas Instruments, renowned for its precision and quality in the electronics industry. This integrated circuit is specifically engineered to provide excellent improvement in signal-to-noise ratio for a wide range of applications, making it an ideal choice for professional audio and instrumentation systems.

Key Features

  • Low Noise: The TL026C boasts a low-noise design, which significantly reduces unwanted signal disturbances, ensuring clear and accurate signal amplification.
  • High Linearity: With its high linearity, the TL026C provides faithful amplification of input signals without introducing significant distortion, maintaining the integrity of the signal throughout the amplification process.
  • Wide Bandwidth: The device offers a wide bandwidth, which means it can handle a broad range of frequencies without sacrificing performance, making it versatile for various audio and signal processing tasks.
  • Differential Inputs: The differential input configuration helps to reject common-mode noise, further enhancing the signal quality and making the amplifier robust against external noise sources.

Applications

The TL026C is commonly used in professional audio equipment due to its high fidelity and low noise characteristics. It is also well-suited for instrumentation systems, where precision and reliability are of utmost importance. Other applications include:

  • Active filters
  • Data acquisition systems
  • Audio pre-amplifiers
  • Signal conditioning modules

Technical Specifications

The TL026C operates within a supply voltage range of ±5V to ±15V, accommodating various power requirements. Its operating temperature range is from 0°C to 70°C, ensuring stable performance across different environmental conditions. The amplifier comes in a standard package, making it easy to integrate into existing designs without the need for specialized mounting or handling.

For engineers and designers looking for an amplifier that offers low noise, high linearity, and wide bandwidth, the TL026C from Texas Instruments is an excellent choice. Its robust design and versatile applications make it a go-to component for those who demand the best in signal amplification and processing.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.6167 $55.8501
7+ $15.2753 $106.9271
11+ $14.7979 $162.7769
14+ $14.3206 $200.4884
19+ $13.8432 $263.0208
25+ $12.4112 $310.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess