EN
  • EN
  • DE

TISP61511

Part No TISP61511
Manufacturer Texas Instruments
Catalog TVS - Thyristors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 048005-TISP61511
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TISP61511 CAD Model

Description

The TISP61511 is a state-of-the-art surge protector device designed by Texas Instruments to safeguard telecommunication interfaces against transient voltage spikes. This robust component is an integral part of ensuring the longevity and reliability of electronic systems, particularly in environments where electrical surges are common.

Key Features

  • High Surge Protection: The TISP61511 is capable of withstanding high-energy surge events, providing reliable protection for sensitive circuits against voltage transients induced by lightning and other transient surge events.
  • Low Capacitance: With its low line capacitance, the device preserves signal integrity, making it ideal for high-speed telecommunication applications without significant signal attenuation.
  • Bidirectional Protection: The TISP61511 offers bidirectional clamping which is essential for protecting circuits from surges coming from either direction along the signal line.
  • Robust Design: Constructed to meet stringent industry standards, the TISP61511 is designed for durability and consistent performance, even under harsh conditions.

Applications

The device is widely used in a range of applications where surge protection is critical. Its typical applications include:

  • Telecommunication equipment
  • DSL modems and line cards
  • VoIP systems
  • ISDN S/T interfaces
  • 10/100 Base-T Ethernet

Technical Specifications

The TISP61511 boasts impressive technical specifications that make it suitable for various demanding applications. Some of its notable specs include:

  • Rated for surge protection up to 30A (8/20 µs waveform)
  • Low off-state capacitance of typically 45 pF
  • Low on-state voltage of 8 V at 2.2 A

Quality and Reliability

Texas Instruments is known for its commitment to quality and the TISP61511 is no exception. Each device is rigorously tested to ensure it meets TI's high standards for performance and reliability, giving users peace of mind in their system designs.

For those looking to integrate surge protection into their systems, the TISP61511 from Texas Instruments offers a perfect blend of performance, reliability, and protection, ensuring that sensitive electronic equipment remains safe from unpredictable voltage spikes.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 65V 250A DO-214AA
Need more? Email Us
IXYS
THYRISTOR RADIAL
Lowest to $30.0001
Littelfuse Inc.
THYRISTOR 58V 250A TO-226-2
Need more? Email Us
Littelfuse Inc.
THYRISTOR 75V 400A DO-214AA
Need more? Email Us
STMicroelectronics
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 75V 250A DO-214AA
Need more? Email Us
STMicroelectronics
THYRISTOR 60A 8SOIC / Off-State 60 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Lowest to $0.8026
Bourns Inc.
THYRISTOR 90V 300A DO-214AA
Lowest to $1.4623
Littelfuse Inc.
THYRISTOR 190V/380V 150A TO220-3
Lowest to $2.3770

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9384 $51.6120
130+ $0.7700 $100.1000
205+ $0.7460 $152.9300
280+ $0.7219 $202.1320
360+ $0.6978 $251.2080
480+ $0.6256 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess