EN
  • EN
  • DE

2290F3

Part No 2290F3
Manufacturer Texas Instruments
Catalog TVS - Thyristors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SOP8
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 743549-2290F3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2290F3 CAD Model

Description

The Texas Instruments 2290F3 represents a cutting-edge solution in the realm of integrated circuits, designed to cater to a wide range of electronic applications. This high-performance product is a testament to Texas Instruments' commitment to innovation, reliability, and efficiency in the semiconductor industry.

Key Features

  • High Precision: The 2290F3 is engineered for accurate performance, ensuring that it meets the stringent requirements of sensitive electronic systems.
  • Low Power Consumption: With energy efficiency in mind, this component is optimized to operate with minimal power draw, making it ideal for battery-powered devices and energy-saving applications.
  • Robust Design: Texas Instruments' products are known for their durability, and the 2290F3 is no exception. It is built to withstand challenging conditions and provide consistent performance over time.
  • Wide Operating Temperature Range: Suitable for various environments, the 2290F3 functions effectively across a broad temperature spectrum.
  • Compatibility: This device is designed to be compatible with a multitude of microcontrollers and processors, offering flexibility in system design and integration.

Applications

The versatility of the 2290F3 makes it an ideal choice for a diverse array of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Communication devices
  • Medical equipment

Quality and Support

Texas Instruments provides comprehensive technical support and extensive documentation for the 2290F3, ensuring that designers and engineers can maximize the potential of this component in their projects. Additionally, the 2290F3 is manufactured adhering to the highest quality standards, offering reliability that customers have come to expect from Texas Instruments.

Whether you're developing advanced automotive systems, designing energy-efficient consumer electronics, or innovating within the industrial sector, the Texas Instruments 2290F3 is a component that promises to deliver top-tier performance and long-lasting reliability.

You May Also Be Interested in

STMicroelectronics
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 190V/380V 150A TO220-3
Lowest to $2.3770
Littelfuse Inc.
THYRISTOR 90V 150A TO-226-2
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A TO-226-2
Need more? Email Us
Littelfuse Inc.
THYRISTOR 6V 400A 2-TDFN
Need more? Email Us
Littelfuse Inc.
THYRISTOR 6V 400A 2-TDFN
Need more? Email Us
Littelfuse Inc.
THYRISTOR 75V 250A DO-214AA
Need more? Email Us
IXYS
THYRISTOR RADIAL
Lowest to $30.0001
STMicroelectronics
THYRISTOR 60A 8SOIC / Off-State 60 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Lowest to $0.8026

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess