EN
  • EN
  • DE

TISP2290F3D

Part No TISP2290F3D
Manufacturer Texas Instruments
Catalog TVS - Thyristors
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 054730-TISP2290F3D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TISP2290F3D CAD Model

Description

The TISP2290F3D from Texas Instruments is a state-of-the-art surge protection device designed to safeguard sensitive electronic circuits from voltage transients induced by lightning and other transient voltage events. This robust component is a go-to solution for engineers looking to enhance the durability and reliability of their systems in environments where electrical surges are a concern.

Key Features

  • High Surge Protection: The TISP2290F3D offers excellent surge voltage protection, ensuring that devices remain safe even under extreme transient conditions.
  • Low Capacitance: With its low line capacitance, this device is ideal for high-speed data applications, ensuring minimal signal distortion and maintaining signal integrity.
  • Bi-directional Protection: It provides symmetrical bidirectional protection, making it versatile for use in AC or bidirectional signal lines.
  • Robust Design: The TISP2290F3D is built to withstand high energy transients, making it suitable for a wide range of industrial and consumer applications.

Applications

The TISP2290F3D is highly versatile and can be used in various applications, including:

  • Telecommunications equipment
  • Network systems
  • Consumer electronics
  • Computer peripherals
  • Industrial control systems

Technical Specifications

Parameter Value Peak Pulse Power (10/1000μs) 150 Watts Stand-off Voltage 90 Volts Breakdown Voltage 100 Volts Clamping Voltage 150 Volts Capacitance Low

Quality and Reliability

As with all Texas Instruments products, the TISP2290F3D is manufactured to the highest quality standards and undergoes rigorous testing to ensure performance and reliability. This ensures that customers receive a product that not only meets but exceeds industry standards for surge protection devices.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 300V 100A DO214AA
Lowest to $0.3665
Bourns Inc.
PROTECTOR DUAL SYMMETRICAL / Thyristor Surge Protection Devices 120V 4.3A 8-Pin SOIC N T/R
Need more? Email Us
Bourns Inc.
THYRISTOR 190V DO214AA
Lowest to $0.3010
Bourns Inc.
PROTECTOR DUAL BIDIRECTIONAL / hyristor Surge Protection Devices 10A 3-Pin(3+Tab) TO-220
Lowest to $1.6320
Littelfuse Inc.
SIDACTOR SLIC QUAD PROG SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Littelfuse Inc.
THYRISTOR 180V 400A DO-214AA
Need more? Email Us
Bourns Inc.
PROTECTOR OVER VOLTAGE / Thyristor Surge Protection Devices 100V 11A 8-Pin SOIC N T/R
Need more? Email Us
Vishay
10TTS08 Series 800 V 10 A Flange Mount High Voltage Phase Control SCR -TO-220AB
Lowest to $4.5992

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess