EN
  • EN
  • DE

TIR1000IPWR

Part No TIR1000IPWR
Manufacturer Texas Instruments
Catalog Interface - Encoders, Decoders, Converters
Description IC IRDA ENCODER/DECODER 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Infrared Encoder/Decoder
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 032191-TIR1000IPWR
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian TIR1000IPWR CAD Model

Description

Product Overview: TIR1000IPWR by Texas Instruments

The TIR1000IPWR is a versatile and high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is specifically engineered for efficient interfacing between a standard UART (Universal Asynchronous Receiver/Transmitter) and an IrDA (Infrared Data Association) wireless communication link.

Key Features

  • Infrared Data Communication: The TIR1000IPWR supports the latest IrDA physical layer standards, facilitating fast and reliable wireless data transfer over short distances.
  • Low Power Consumption: Designed for battery-powered applications, this IC offers a low-power shutdown mode, significantly reducing power usage when inactive.
  • High-Speed Operation: Capable of operating at serial interface speeds up to 115.2 kbps, it is well-suited for high-speed communication requirements.
  • Easy Integration: With its industry-standard UART interface, the TIR1000IPWR can be easily integrated into existing designs, simplifying the development process.
  • Compact Packaging: The device comes in a TSSOP package, offering a space-saving solution for modern, compact electronic designs.

Applications

The TIR1000IPWR is ideal for a wide range of applications that require short-range, line-of-sight infrared communication. This includes, but is not limited to:

  • Wireless data logging and telemetry
  • Mobile phone accessories
  • Personal digital assistants (PDAs)
  • Portable medical devices
  • Point-of-sale terminals

Technical Specifications

The TIR1000IPWR operates over a supply voltage range of 2.7V to 5.5V, making it compatible with a variety of logic levels and power sources. It is characterized for operation from -40°C to 85°C, ensuring reliable performance across diverse environmental conditions.

Quality and Reliability

As with all Texas Instruments products, the TIR1000IPWR is manufactured to high standards of quality and reliability. Customers can expect consistent performance and durability from this component, backed by Texas Instruments' commitment to excellence in engineering and manufacturing.

You May Also Be Interested in

Others
Need more? Email Us
NXP / Nexperia
MPEG-2 video and MPEG-audio/AC-3 audio encoder with multiplexer
Lowest to $157.8948
Holtek
IC DECODR PGMABL 12 ADDR 6 DATA
Need more? Email Us
NXP / Nexperia
SECAM decoder
Lowest to $7.5006
Maxim Integrated
IC VID DECODER NTSC/PAL 32-TQFN
Lowest to $5.4545
NXP / Nexperia
Video Encoder 3 DAC 10bit 44-Pin PQFP
Lowest to $4.9477
NXP / Nexperia
Digital video encoder
Lowest to $4.7066
Sigma Designs Inc.
IC DIGITAL VIDEO ENCODER 44-QFP
Need more? Email Us
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 80LQFP
Lowest to $3.9108

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9949 $51.8674
62+ $1.6369 $101.4878
95+ $1.5857 $150.6415
131+ $1.5346 $201.0326
169+ $1.4834 $250.6946
226+ $1.3300 $300.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,680 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess