EN
  • EN
  • DE

TIBPAL20R4-7CNT

Part No TIBPAL20R4-7CNT
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description OT PLD, 9NS, PAL-TYPE / * Programmable Logic Device (PLD) IC Macrocells
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 684631-TIBPAL20R4-7CNT
Ultra Librarian 3D Model Ultra Librarian TIBPAL20R4-7CNT CAD Model

Description

The TIBPAL20R4-7CNT is a high-performance programmable array logic (PAL) device from the renowned semiconductor manufacturer, Texas Instruments. This device is part of the TIBPAL series, which is designed to offer a flexible and efficient solution for implementing combinational and sequential logic functions in various electronic applications.

The TIBPAL20R4-7CNT features a programmable AND array and a fixed OR array with four outputs. The programmability of the AND array allows for the customization of logic functions to meet specific design requirements, making it a versatile choice for designers looking to optimize their circuitry.

With a 24-pin DIP (Dual In-line Package) configuration, this device is easy to integrate into a wide range of PCB (Printed Circuit Board) designs. Its pinout is designed for convenient layout and ease of use, providing a straightforward implementation process for engineers.

The device operates with a nominal supply voltage of 5V, which is common in TTL (Transistor-Transistor Logic) compatible environments, ensuring compatibility with a wide range of existing systems and power supplies. The TIBPAL20R4-7CNT also offers a fast propagation delay of 7ns, enabling quick response times for high-speed applications.

One of the key features of the TIBPAL20R4-7CNT is its high noise immunity, which ensures stable operation even in electrically noisy environments. This makes it suitable for industrial and automotive applications where reliability is paramount. Additionally, the device boasts low power consumption, which is critical for portable and power-sensitive applications.

For ease of programming, the TIBPAL20R4-7CNT is compatible with standard PAL programming equipment, allowing designers to quickly and efficiently program the device for their specific needs. This, coupled with the support and resources provided by Texas Instruments, makes the TIBPAL20R4-7CNT a reliable and user-friendly choice for implementing custom logic solutions.

In summary, the TIBPAL20R4-7CNT from Texas Instruments is a robust, flexible, and high-performance solution for designers looking to implement custom logic functions with speed and reliability. Its ease of use and programming, combined with Texas Instruments' support, make it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

Microchip Technology
IC PLD 10MC 30NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Lowest to $14.5523
Texas Instruments
IC PLD 15NS 24DIP / series Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $3.2500
Microchip Technology
IC PLD 10MC 25NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24TSSOP
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 28PLCC
Need more? Email Us
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $4.1631
Renesas Electronics America
- Programmable Logic Device (PLD) IC 184-QFP (32x32)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9966 $53.9694
21+ $4.9203 $103.3263
32+ $4.7666 $152.5312
44+ $4.6128 $202.9632
57+ $4.4591 $254.1687
76+ $3.9978 $303.8328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess