EN
  • EN
  • DE

TI380C60APAHR

Part No TI380C60APAHR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description TOKEN RING TRANSCEIVER PQFP52
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 684590-TI380C60APAHR
Ultra Librarian 3D Model Ultra Librarian TI380C60APAHR CAD Model

Description

TI380C60APAHR - High-Performance Power Module from Texas Instruments

The TI380C60APAHR is a state-of-the-art power module developed by the renowned semiconductor company, Texas Instruments. This innovative module is designed to cater to a wide range of power management applications, providing efficiency, reliability, and performance. It is an ideal solution for designers looking to improve power density and simplify the power supply design in their projects.

At the heart of the TI380C60APAHR is its advanced power management technology, which enables it to deliver exceptional power conversion efficiency. This is critical for applications that demand high energy efficiency to reduce power loss and heat generation. With its robust design, the module ensures stable operation even under varying load conditions and in challenging environments.

The module's compact form factor is a significant advantage for space-constrained applications. It integrates multiple power components into a single package, which minimizes the need for external components and simplifies the design process. This integration not only saves valuable board space but also reduces the bill of materials (BOM) and the potential points of failure, enhancing the overall system reliability.

Featuring a wide input voltage range, the TI380C60APAHR is versatile and can be used in a variety of applications, from industrial automation to telecommunications and consumer electronics. It is designed to be easily implemented into existing designs, offering designers a quick and efficient solution to their power supply needs.

Safety and compliance are paramount for Texas Instruments, and the TI380C60APAHR is no exception. It meets stringent industry standards, ensuring that it can be used in a wide range of markets and applications without concern for regulatory compliance issues.

In summary, the TI380C60APAHR from Texas Instruments is a powerful, efficient, and reliable power module that offers an excellent solution for designers looking to enhance their power management systems. Its integration of advanced technology into a compact package makes it a go-to component for a multitude of applications where performance and space economy are key considerations.

You May Also Be Interested in

Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6326 $52.8978
7+ $14.4678 $101.2746
11+ $14.0157 $154.1727
15+ $13.5636 $203.4540
20+ $13.1115 $262.2300
26+ $11.7551 $305.6326
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess