EN
  • EN
  • DE

THS6184PWPG4

Part No THS6184PWPG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description xDSL Line Drivers 20-HTSSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package HTSSOP EP
Input Bias Current 15 nA
Lead Free Contains Lead
Max I/O Voltage 16 mV
Number of Channels 4
Number of Pins 20
Radiation Hardening No
RoHS Compliant
Slew Rate 400 V/µs
Win Source Part Number 1099283-THS6184PWPG4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian THS6184PWPG4 CAD Model

Description

The THS6184PWPG4 is a high-performance, quad-channel, low-power, ADSL line driver from Texas Instruments that is designed to meet the rigorous demands of communication applications. This integrated circuit is particularly suited for Asymmetric Digital Subscriber Line (ADSL) applications, where it provides the necessary drive capability for the high-speed transmission of digital data over telephone lines.

Key Features

  • Quad Channel: The device features four independent channels that can be used in various configurations, allowing for flexibility in design and application.
  • Low Power Consumption: Designed with power efficiency in mind, the THS6184PWPG4 helps to reduce overall power usage in systems, making it ideal for energy-sensitive applications.
  • High-Speed Operation: With its ability to support high data rate transmission, this line driver is well-suited for the fast-paced requirements of modern ADSL technologies.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature ensures that the device is protected from overheating, thereby enhancing reliability and longevity.
  • Adjustable Current Sinking Capability: Users can tailor the device's performance to their specific needs thanks to its adjustable current sinking feature.

Applications

The THS6184PWPG4 is primarily used in ADSL modems and central office equipment, but its versatile nature allows it to be utilized in a variety of other high-speed communication applications, such as:

  • High-speed Line Drivers
  • Power Amplifiers for DSL
  • Communications Infrastructure

Product Quality and Support

Texas Instruments is known for its commitment to quality and reliability. The THS6184PWPG4 is no exception, and it comes with the assurance of Texas Instruments' rigorous testing and validation processes. Additionally, Texas Instruments provides extensive technical support, including datasheets, application notes, and design resources to facilitate the integration of the THS6184PWPG4 into your projects.

For detailed technical specifications, application notes, and support resources, please visit the official Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess