EN
  • EN
  • DE

THS6092IDG4

Part No THS6092IDG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LP ADSL LINE DRIVER 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Protocol DSL
Number of Drivers/Receivers 2/0
Supply Voltage - Operating 5 V to 14 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 212828-THS6092IDG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS6092IDG4 CAD Model

Description

Product Overview: THS6092IDG4 from Texas Instruments

The THS6092IDG4 is a high-performance, dual differential amplifier designed by Texas Instruments, tailored for applications requiring high-speed signal conditioning and amplification. With its exceptional precision and speed, the THS6092IDG4 is an ideal choice for a wide range of applications, including medical instrumentation, test and measurement equipment, and communication systems.

Key Features:

  • Wide Bandwidth: The THS6092IDG4 offers a wide bandwidth of 100 MHz, making it suitable for high-speed data acquisition and processing tasks.
  • High Slew Rate: With a high slew rate of 275 V/µs, this amplifier can handle rapid changes in input signals without distortion, ensuring signal fidelity.
  • Low Distortion: The device provides low harmonic distortion, which is critical for maintaining the integrity of the original signal in high-fidelity applications.
  • Dual Amplifier Configuration: The dual amplifier design allows for flexible circuit configurations, such as differential-in to differential-out, single-ended to differential, or differential to single-ended operations.
  • Wide Supply Range: THS6092IDG4 operates over a wide supply range of ±5 V to ±15 V, accommodating various system design requirements.
  • Robust Output Drive: Capable of driving heavy loads, the amplifier can deliver output currents up to 70 mA, suitable for driving cables or other low-impedance loads.

Applications:

  • High-speed data acquisition systems
  • Professional audio equipment
  • Video processing
  • Medical imaging systems
  • Active filter blocks
  • Communication infrastructure

The THS6092IDG4 comes in a 14-pin TSSOP (Thin Shrink Small Outline Package), providing a compact footprint for space-constrained applications. Its operational temperature range of -40°C to 85°C ensures reliable performance across various environmental conditions. Texas Instruments' commitment to quality and performance makes the THS6092IDG4 a dependable component for designers looking to enhance their electronic systems' speed and accuracy.

For detailed technical specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their local TI representative.

You May Also Be Interested in

Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8539 $54.9773
16+ $6.4443 $103.1088
25+ $6.2429 $156.0725
34+ $6.0415 $205.4110
43+ $5.8401 $251.1243
58+ $5.2360 $303.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess