EN
  • EN
  • DE

THS6052ID

Part No THS6052ID
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 175mA,12V ADSL CPE LINE DRIVERS | IC LP ADSL LINE DRIVER 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Driver
Protocol DSL
Number of Drivers/Receivers 2/0
Supply Voltage (V) 5V ~ 15V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number THS6052
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1267221-THS6052ID
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS6052ID CAD Model

Description

Introducing the THS6052ID Dual Differential Amplifier

The THS6052ID is a high-performance, low-power, dual differential amplifier designed by Texas Instruments to cater to a wide range of applications requiring precision signal conditioning. Its robust design makes it an ideal choice for telecommunications, professional audio equipment, and data acquisition systems.

Key Features

  • High Speed: With a 145 MHz bandwidth, the THS6052ID ensures high-speed signal processing, making it perfect for systems that require rapid data handling and processing.
  • Low Distortion: The device offers a low harmonic distortion of -75 dBc at 1 MHz, which is essential for maintaining signal integrity in high-fidelity audio applications and communication systems.
  • Differential Inputs and Outputs: Its differential I/O structure provides improved noise immunity and is capable of driving twisted-pair lines effectively, which is crucial for reducing electromagnetic interference (EMI) in sensitive applications.
  • Adjustable Gain: The amplifier's gain is externally adjustable, providing designers with the flexibility to tailor the amplification to their specific requirements.
  • Low Power Consumption: Operating with a low quiescent current, the THS6052ID is optimized for power-sensitive designs, ensuring efficient system operation without compromising performance.

Applications

  • Telecommunications Infrastructure
  • Professional Audio Equipment
  • Active Filter Blocks
  • ADC/DAC Buffering
  • Data Acquisition Systems
  • Line Drivers and Receivers

Technical Specifications

The THS6052ID operates over a wide supply range from ±5V to ±15V and is characterized for operation from -40°C to 85°C. The device comes in a standard SOIC-8 package, ensuring compatibility with common PCB layouts and easy integration into various designs.

With its exceptional speed, low distortion, and flexible gain adjustment, the THS6052ID from Texas Instruments stands out as a superior choice for engineers and designers looking to enhance their signal processing capabilities.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess