EN
  • EN
  • DE

THS6022IPWPR

Part No THS6022IPWPR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LINE DVR 250MA DUAL 14-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Protocol DSL
Number of Drivers/Receivers 2/0
Supply Voltage - Operating 5 V to 15 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-HTSSOP
Win Source Part Number 111697-THS6022IPWPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS6022IPWPR CAD Model

Description

The THS6022IPWPR is a high-speed, dual-channel, current-feedback operational amplifier designed by Texas Instruments to meet the demanding requirements of communication and video applications. With its wide bandwidth and fast slew rate, this amplifier is ideal for driving signals over long distances and through challenging environments.

Key Features

  • High Bandwidth: The THS6022IPWPR offers a wide bandwidth of 400 MHz, which is essential for maintaining the integrity of high-speed signals.
  • Fast Slew Rate: A fast slew rate of 2000 V/μs ensures rapid changes in voltage are accurately captured, making it suitable for high-performance video systems and data communication.
  • Dual Channel: With dual independent channels, this operational amplifier can process two separate signal paths simultaneously, saving space and reducing component count in multi-channel applications.
  • Low Distortion: The device provides low levels of harmonic distortion, which is crucial for maintaining signal fidelity in audio and video processing applications.
  • High Output Current: It can deliver an output current of ±100 mA, which is beneficial when driving heavy loads or for cable-driving applications.
  • Thermal Shutdown Protection: The THS6022IPWPR includes a thermal shutdown feature that protects the device from damage due to overheating.

Applications

The THS6022IPWPR is versatile and can be used in a variety of applications, including:

  • High-speed data acquisition systems
  • Video amplifiers
  • Cable drivers
  • Communications equipment
  • Test and measurement instrumentation

Package and Reliability

Packaged in a 16-pin HTSSOP PowerPAD™, the THS6022IPWPR is designed for improved thermal performance and space-saving on the PCB. Texas Instruments' commitment to quality ensures that this operational amplifier provides reliable performance in a wide range of environmental conditions.

Ordering and Availability

The THS6022IPWPR is available for order in tape and reel packaging, facilitating easy integration into automated manufacturing processes. Detailed specifications, datasheets, and ordering options can be found on the Texas Instruments website or through authorized distributors.

You May Also Be Interested in

Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9020 $50.7060
8+ $13.8683 $110.9464
12+ $13.4349 $161.2188
16+ $13.0015 $208.0240
20+ $12.5681 $251.3620
27+ $11.2680 $304.2360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess